TRANS NPN 40V TO92 Product overview: 2N4401-AP from Micro Commercial Components (MCC) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N4401-AP can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 40V 250MHz 600mW Through Hole TO-92
Manufacturer: Micro Commercial Co
Win Source Part Number: 099633-2N4401-AP
Packaging: AMMO PACKAGE
Mounting: Through Hole
Frequency - Transition: 250MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-92
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 750mV @ 50mA, 500mA
Typical Gain (hFE) (Min): 100 @ 150mA, 1V
Maximum Power Dissipation: 600mW
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient
Quantity per package: 2k pcs
Transistor: 600mA 625mW NPN General-Purpose Amplifier, TO-92
Bipolar Transistors - BJT 40V
TRANS NPN 40V TO92
TRANS NPN 40V TO92
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-2N4401-AP | 2N4401-APTB-ND | 099633-2N4401-AP | 70055541 | 2N4401-AP | 2N4401-AP | 2N4401-AP |
| Product Name | 40V Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - 2N4401-AP | Transistor: 600mA 625mW NPN General-Purpose Amplifier, TO-92 | Bipolar Transistors - BJT | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN; NPN | NPN | NPN; NPN | ||
| Package Type | Cut Tape (CT) | TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | TO-92; SOT3; TO-92 | TO-92 | TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | ||
| Packing Method | Cut Tape (CT) | Tape Reel; Cut Tape (CT),Tape & Box (TB) | |||||
| IC(max) | 600 milliamps | ||||||
| VCEO | 40 volts | 40 volts | 40 volts | 40 volts |