onsemi Single Bipolar Transistors MPSA92G

Description
Bipolar (BJT) Transistor PNP 300V 500mA 50MHz 625mW Through Hole TO-92 (TO-226)
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 300V 500mA 50MHz 625mW Through Hole TO-92 (TO-226)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - MPSA92GOS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MPSA92GOS-ND
Single Bipolar Transistors MPSA92GOS-ND
Bipolar (BJT) Transistor PNP 300V 500mA 50MHz 625mW Through Hole TO-92 (TO-226)

Bipolar (BJT) Transistor PNP 300V 500mA 50MHz 625mW Through Hole TO-92 (TO-226)

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
276-MPSA92G
Bipolar Transistor 276-MPSA92G
PNP Bipolar Small Signal Transistor, TO-92 (TO-226) 5.33mm Body Height, 5000-BLKBX Product overview: MPSA92G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MPSA92G can be used for catalog matching and distributor lookup.

PNP Bipolar Small Signal Transistor, TO-92 (TO-226) 5.33mm Body Height, 5000-BLKBX Product overview: MPSA92G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MPSA92G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MPSA92G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MPSA92G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MPSA92G
TRANS PNP 300V 0.5A TO92

TRANS PNP 300V 0.5A TO92

Supplier's Site
TRANSISTOR, HIGH VOLTAGE; TO-92; PNP; -300VDC; -300VDC; -5.0VDC; -55C; +150C - 70099552 - Allied Electronics, Inc.
Fort Worth, TX, USA
TRANSISTOR, HIGH VOLTAGE; TO-92; PNP; -300VDC; -300VDC; -5.0VDC; -55C; +150C
70099552
TRANSISTOR, HIGH VOLTAGE; TO-92; PNP; -300VDC; -300VDC; -5.0VDC; -55C; +150C 70099552
TRANSISTOR, HIGH VOLTAGE; TO-92; PNP; -300VDC; -300VDC; -5.0VDC; -55C; +150C

TRANSISTOR, HIGH VOLTAGE; TO-92; PNP; -300VDC; -300VDC; -5.0VDC; -55C; +150C

Supplier's Site
Single Bipolar Transistors - MPSA92G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
MPSA92G
Single Bipolar Transistors MPSA92G
TRANS PNP 300V 0.5A TO92

TRANS PNP 300V 0.5A TO92

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. ODG (Origin Data Global)
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number MPSA92GOS-ND 276-MPSA92G MPSA92G 70099552 MPSA92G
Product Name Single Bipolar Transistors Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) TRANSISTOR, HIGH VOLTAGE; TO-92; PNP; -300VDC; -300VDC; -5.0VDC; -55C; +150C Single Bipolar Transistors
Polarity PNP PNP PNP; PNP
Package Type TO-92; TO-226-3, TO-92-3 Long Body TO-92 TO-92; TO-226-3, TO-92-3 Long Body
Packing Method Bulk; Bulk
IC(max) 500 milliamps -500 milliamps 500 milliamps
VCEO 300 volts -300 volts 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Single, Pre-Biased Bipolar Transistors - BCR162E6327HTSA1TR-ND - DigiKey
Specs
Polarity PNP
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
6 suppliers
60 V, 1 A PNP medium power transistors - BC52PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
5 suppliers
Bipolar Transistors - 2467453P - RS Components, Ltd.
Specs
Package Type SOT223; SOT-223
View Details