onsemi TRANSISTORS - Transistors (BJT) - Single - MJ11033G MJ11033G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 208437-MJ11033G Packaging: Tray Mounting: Through Hole Transistor Polarity: PNP - Darlington Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 200°C (TJ) Case / Package: TO-3 Maximum Current Collector: 50A VCEO Maximum Collector-Emitter Breakdown Voltage: 120V Max Vce (sat): 3.5V @ 500mA, 50A Collector Cut-off Current(Max): 2mA Typical Gain (hFE) (Min): 1000 @ 25A, 5V Maximum Power Dissipation: 300W Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Power Management
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 208437-MJ11033G Packaging: Tray Mounting: Through Hole Transistor Polarity: PNP - Darlington Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 200°C (TJ) Case / Package: TO-3 Maximum Current Collector: 50A VCEO Maximum Collector-Emitter Breakdown Voltage: 120V Max Vce (sat): 3.5V @ 500mA, 50A Collector Cut-off Current(Max): 2mA Typical Gain (hFE) (Min): 1000 @ 25A, 5V Maximum Power Dissipation: 300W Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Power Management
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - MJ11033G - 208437-MJ11033G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MJ11033G
208437-MJ11033G
TRANSISTORS - Transistors (BJT) - Single - MJ11033G 208437-MJ11033G
Manufacturer: ON Semiconductor Win Source Part Number: 208437-MJ11033G Packaging: Tray Mounting: Through Hole Transistor Polarity: PNP - Darlington Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 200°C (TJ) Case / Package: TO-3 Maximum Current Collector: 50A VCEO Maximum Collector-Emitter Breakdown Voltage: 120V Max Vce (sat): 3.5V @ 500mA, 50A Collector Cut-off Current(Max): 2mA Typical Gain (hFE) (Min): 1000 @ 25A, 5V Maximum Power Dissipation: 300W Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Power Management

Manufacturer: ON Semiconductor
Win Source Part Number: 208437-MJ11033G
Packaging: Tray
Mounting: Through Hole
Transistor Polarity: PNP - Darlington
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 200°C (TJ)
Case / Package: TO-3
Maximum Current Collector: 50A
VCEO Maximum Collector-Emitter Breakdown Voltage: 120V
Max Vce (sat): 3.5V @ 500mA, 50A
Collector Cut-off Current(Max): 2mA
Typical Gain (hFE) (Min): 1000 @ 25A, 5V
Maximum Power Dissipation: 300W
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Power Management

Buy Now Datasheet
Single Bipolar Transistors - MJ11033GOS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MJ11033GOS-ND
Single Bipolar Transistors MJ11033GOS-ND
Bipolar (BJT) Transistor PNP - Darlington 120V 50A 300W Through Hole TO-204 (TO-3)

Bipolar (BJT) Transistor PNP - Darlington 120V 50A 300W Through Hole TO-204 (TO-3)

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
276-MJ11033G
Bipolar Transistor 276-MJ11033G
HIGH-CURRENT PNP SILICON POWER T Product overview: MJ11033G from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJ11033G can be used for catalog matching and distributor lookup.

HIGH-CURRENT PNP SILICON POWER T Product overview: MJ11033G from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJ11033G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Darlington Pairs - 7743202 - RS Components, Ltd.
Corby, Northants, United Kingdom
Darlington Pairs
7743202
Darlington Pairs 7743202
Darlington PNP 120V 50A 300W TO204AA

Darlington PNP 120V 50A 300W TO204AA

Supplier's Site
Darlington Pairs - 1220139 - RS Components, Ltd.
Corby, Northants, United Kingdom
Darlington Pairs
1220139
Darlington Pairs 1220139
Darlington PNP 120V 50A 300W TO204AA

Darlington PNP 120V 50A 300W TO204AA

Supplier's Site
Bipolar Transistor, Pnp, -120V, To-204; Transistor Polarity Onsemi - 26K4508 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Pnp, -120V, To-204; Transistor Polarity Onsemi
26K4508
Bipolar Transistor, Pnp, -120V, To-204; Transistor Polarity Onsemi 26K4508
BIPOLAR TRANSISTOR, PNP, -120V, TO-204; Transistor Polarity:PNP; Collector Emitter Voltage Max:120V; Continuous Collector Current:50A; Power Dissipation:300W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Product Range:- RoHS Compliant: Yes

BIPOLAR TRANSISTOR, PNP, -120V, TO-204; Transistor Polarity:PNP; Collector Emitter Voltage Max:120V; Continuous Collector Current:50A; Power Dissipation:300W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
Transistor, Bipol, Pnp, 120V, To-3-2; Transistor Polarity Onsemi - 82Y7007 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bipol, Pnp, 120V, To-3-2; Transistor Polarity Onsemi
82Y7007
Transistor, Bipol, Pnp, 120V, To-3-2; Transistor Polarity Onsemi 82Y7007
TRANSISTOR, BIPOL, PNP, 120V, TO-3-2; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-120V; Transition Frequency ft:-; Power Dissipation Pd:300W; DC Collector Current:-50A; DC Current Gain hFE:400hFE; Transistor Case RoHS Compliant: Yes

TRANSISTOR, BIPOL, PNP, 120V, TO-3-2; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-120V; Transition Frequency ft:-; Power Dissipation Pd:300W; DC Collector Current:-50A; DC Current Gain hFE:400hFE; Transistor Case RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Darlington Transistors
MJ11033G
Darlington Transistors MJ11033G
Darlington Transistors 50A 120V Bipolar Power PNP

Darlington Transistors 50A 120V Bipolar Power PNP

Buy Now Datasheet
BIP T03 PNP 120A 60V FG - 70099988 - Allied Electronics, Inc.
Fort Worth, TX, USA
BIP T03 PNP 120A 60V FG
70099988
BIP T03 PNP 120A 60V FG 70099988
BIP T03 PNP 120A 60V FG

BIP T03 PNP 120A 60V FG

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MJ11033G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MJ11033G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MJ11033G
TRANS PNP DARL 120V 50A TO204

TRANS PNP DARL 120V 50A TO204

Supplier's Site
Transistor - 18722391 - Radwell International
Willingboro, NJ, United States
Transistor
18722391
Transistor 18722391
BIPOLAR TRANSISTOR, PNP, -120V, TO-204; TRANSISTOR POLARITY:PNP; COLLECTOR EMITTER VOLTAGE V(BR)CEO:120V; TRANSITION FREQUENCY FT:-; POWER DISSIPATION PD:300W; DC COLLECTOR CURRENT:-50A; DC CURRENT GAIN HFE:18000HFE; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

BIPOLAR TRANSISTOR, PNP, -120V, TO-204; TRANSISTOR POLARITY:PNP; COLLECTOR EMITTER VOLTAGE V(BR)CEO:120V; TRANSITION FREQUENCY FT:-; POWER DISSIPATION PD:300W; DC COLLECTOR CURRENT:-50A; DC CURRENT GAIN HFE:18000HFE; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Transistors Transistors Bipolar RF Transistors Darlington Transistors Bipolar RF Transistors Transistors Darlington Transistors Bipolar RF Transistors Bipolar RF Transistors RF Transistors
Product Number 208437-MJ11033G MJ11033GOS-ND 276-MJ11033G 7743202 26K4508 82Y7007 MJ11033G 70099988 MJ11033G 18722391
Product Name TRANSISTORS - Transistors (BJT) - Single - MJ11033G Single Bipolar Transistors Bipolar Transistor Darlington Pairs Bipolar Transistor, Pnp, -120V, To-204; Transistor Polarity Onsemi Transistor, Bipol, Pnp, 120V, To-3-2; Transistor Polarity Onsemi Darlington Transistors BIP T03 PNP 120A 60V FG Discrete Semiconductor Products - Transistors - Bipolar (BJT) Transistor
Polarity PNP; PNP - Darlington PNP PNP PNP PNP PNP
Package Type TO-3; SOT3; TO-3 TO-204AE Bulk To-204 TO-3 TO-3 TO-204 (TO-3)
Packing Method Bulk Tray
VCEO 120 volts 120 volts 120 volts
TJ -55 to 200 C (-67 to 392 F)
Unlock Full Specs
to access all available technical data