Silicon Complementary Transistors
TRANS NPN 80V 10A TO220
| Allied Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 70215764 | NTE377 |
| Product Name | T-NPN SI PWR DRIVER PO | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | |
| Package Type | TO-220 | |
| IC(max) | 10000 milliamps | 10000 milliamps |
| VCEO | 80 volts | 80 volts |