Bipolar (BJT) Transistor NPN 100V 4A 40MHz 1.5W Through Hole TO-126
Manufacturer: ON Semiconductor
Win Source Part Number: 093744-MJE243G
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 40MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: TO-225AA
Maximum Current Collector: 4A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 600mV @ 100mA, 1A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 40 @ 200mA, 1V
Maximum Power Dissipation: 1.5W
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Audio, Industrial
Transistor NPN 100V 4A 15W TO225
Transistor NPN 100V 4A 15W TO225
Transistor NPN 100V 4A 15W TO225
NPN BJT 100V 4A 15W TO-225 Transistor Product overview: MJE243G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 4A, 15W. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 4A, 15W, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJE243G can be used for catalog matching and distributor lookup.
TRANS NPN 100V 4A TO126
TRANS NPN 100V 4A TO126
RF TRANSISTOR, NPN, 100V, 40MHZ, TO-225; Transistor Polarity:NPN; Collector Emitter Voltage Max:100V; Continuous Collector Current:4A; Power Dissipation:15W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:-; MSL:-RoHS Compliant: Yes
Bipolar (BJT) Single Transistor, Audio, NPN, 100 V, 40 MHz, 15 W, 4 A, 40 RoHS Compliant: Yes
TRANSISTOR; NPN; 100; 100; 7.0; 4 ADC COLLECTOR; 10 ADC IB; 15W; 15 HFE MIN.
Bipolar Transistors - BJT 4A 100V 15W NPN
| DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | MJE243GOS-ND | 093744-MJE243G | 7743574 | 7743574P | 276-MJE243G | MJE243G | MJE243G | 45J1502 | 58M9094 | 70099519 | MJE243G |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - MJE243G | Bipolar Transistors | Bipolar Transistors | 100V 4A 15W Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Rf Transistor, Npn, 100V, 40Mhz, To-225; Transistor Polarity Onsemi | Bipolar (Bjt) Single Transistor, Audio, Npn, 100 V, 40 Mhz, 15 W, 4 A, 40 Rohs Compliant Onsemi | TRANSISTOR; NPN; 100; 100; 7.0; 4 ADC COLLECTOR; 10 ADC IB; 15W; 15 HFE MIN. | Bipolar Transistors - BJT |
| Polarity | NPN | NPN; NPN | NPN | NPN | NPN | NPN; NPN | NPN | NPN | NPN | ||
| Package Type | TO-225AA, TO-126-3 | SOT3; TO-225AA | To-225 | TO-225 | TO-225AA, TO-126-3 | TO-3 | TO-3 | TO-225 | |||
| Number of units in IC | 1 | ||||||||||
| IC(max) | 4000 milliamps | 4000 milliamps | 4000 milliamps | 4000 milliamps | |||||||
| VCEO | 100 volts | 100 volts | 100 volts | 100 volts |