onsemi Single Bipolar Transistors 2N6042G

Description
Bipolar (BJT) Transistor PNP - Darlington 100V 8A 75W Through Hole TO-220
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP - Darlington 100V 8A 75W Through Hole TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 2N6042GOS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2N6042GOS-ND
Single Bipolar Transistors 2N6042GOS-ND
Bipolar (BJT) Transistor PNP - Darlington 100V 8A 75W Through Hole TO-220

Bipolar (BJT) Transistor PNP - Darlington 100V 8A 75W Through Hole TO-220

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2N6042G - 854977-2N6042G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2N6042G
854977-2N6042G
TRANSISTORS - Transistors (BJT) - Single - 2N6042G 854977-2N6042G
Manufacturer: ON Semiconductor Win Source Part Number: 854977-2N6042G Features: Bipolar (BJT) Transistor 100 V 8 A 75 W Package: Tube Family Name: 2N6042 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: ON Semiconductor
Win Source Part Number: 854977-2N6042G
Features: Bipolar (BJT) Transistor 100 V 8 A 75 W
Package: Tube
Family Name: 2N6042
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Singapore, Singapore
100V 8A 75W TO-220 Bipolar Transistor
276-2N6042G
100V 8A 75W TO-220 Bipolar Transistor 276-2N6042G
PNP Darlington Transistor 100V 8A 75W TO-220 Product overview: 2N6042G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 8A, 75W, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 8A, 75W, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N6042G can be used for catalog matching and distributor lookup.

PNP Darlington Transistor 100V 8A 75W TO-220 Product overview: 2N6042G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 8A, 75W, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 8A, 75W, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N6042G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Darlington Transistors
2N6042G
Darlington Transistors 2N6042G
Darlington Transistors 8A 100V Bipolar Power PNP

Darlington Transistors 8A 100V Bipolar Power PNP

Buy Now Datasheet
Single Bipolar Transistors - 2N6042G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
2N6042G
Single Bipolar Transistors 2N6042G
TRANS PNP DARL 100V 8A TO220

TRANS PNP DARL 100V 8A TO220

Supplier's Site Datasheet
BIP T0220 PNP 8A 100V - 70099771 - Allied Electronics, Inc.
Fort Worth, TX, USA
BIP T0220 PNP 8A 100V
70099771
BIP T0220 PNP 8A 100V 70099771
BIP T0220 PNP 8A 100V

BIP T0220 PNP 8A 100V

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2N6042G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2N6042G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2N6042G
TRANS PNP DARL 100V 8A TO220

TRANS PNP DARL 100V 8A TO220

Supplier's Site
Transistor, Bipol, Npn, 100V, To-220-3; Transistor Polarity Onsemi - 82Y7712 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bipol, Npn, 100V, To-220-3; Transistor Polarity Onsemi
82Y7712
Transistor, Bipol, Npn, 100V, To-220-3; Transistor Polarity Onsemi 82Y7712
TRANSISTOR, BIPOL, NPN, 100V, TO-220-3; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-100V; Transition Frequency ft:-; Power Dissipation Pd:75W; DC Collector Current:-8A; DC Current Gain hFE:100hFE; Transistor Case RoHS Compliant: Yes

TRANSISTOR, BIPOL, NPN, 100V, TO-220-3; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-100V; Transition Frequency ft:-; Power Dissipation Pd:75W; DC Collector Current:-8A; DC Current Gain hFE:100hFE; Transistor Case RoHS Compliant: Yes

Supplier's Site Datasheet
TRANS PNP DARL 100V 8A TO220AB - 598-2N6042G - Utmel Electronic Limited
Hong Kong, China
TRANS PNP DARL 100V 8A TO220AB
598-2N6042G
TRANS PNP DARL 100V 8A TO220AB 598-2N6042G
TRANS PNP DARL 100V 8A TO220AB

TRANS PNP DARL 100V 8A TO220AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Utmel Electronic Limited
Product Category Transistors Transistors Bipolar RF Transistors Darlington Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Transistors
Product Number 2N6042GOS-ND 854977-2N6042G 276-2N6042G 2N6042G 2N6042G 70099771 2N6042G 82Y7712 598-2N6042G
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - 2N6042G 100V 8A 75W TO-220 Bipolar Transistor Darlington Transistors Single Bipolar Transistors BIP T0220 PNP 8A 100V Discrete Semiconductor Products - Transistors - Bipolar (BJT) Transistor, Bipol, Npn, 100V, To-220-3; Transistor Polarity Onsemi TRANS PNP DARL 100V 8A TO220AB
Polarity PNP PNP PNP - Darlington; PNP PNP NPN PNP; PNP
Package Type TO-220; TO-220-3 SOT3 TO-220; TO-220-3 TO-220 TO-3; TO-220
IC(max) 8000 milliamps 8000 milliamps 8000 milliamps
VCEO 100 volts 100 volts 100 volts
VCBO 100 volts
Unlock Full Specs
to access all available technical data