onsemi Single Bipolar Transistors MJE182G

Description
Bipolar (BJT) Transistor NPN 80V 3A 50MHz 1.5W Through Hole TO-126
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 80V 3A 50MHz 1.5W Through Hole TO-126
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - MJE182GOS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MJE182GOS-ND
Single Bipolar Transistors MJE182GOS-ND
Bipolar (BJT) Transistor NPN 80V 3A 50MHz 1.5W Through Hole TO-126

Bipolar (BJT) Transistor NPN 80V 3A 50MHz 1.5W Through Hole TO-126

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - MJE182G - 093710-MJE182G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MJE182G
093710-MJE182G
TRANSISTORS - Transistors (BJT) - Single - MJE182G 093710-MJE182G
Manufacturer: ON Semiconductor Win Source Part Number: 093710-MJE182G Packaging: Bulk Mounting: Through Hole Frequency - Transition: 50MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: TO-225AA Maximum Current Collector: 3A VCEO Maximum Collector-Emitter Breakdown Voltage: 80V Max Vce (sat): 1.7V @ 600mA, 3A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 50 @ 100mA, 1V Maximum Power Dissipation: 1.5W Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Audio, Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 093710-MJE182G
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 50MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: TO-225AA
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 1.7V @ 600mA, 3A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 50 @ 100mA, 1V
Maximum Power Dissipation: 1.5W
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Audio, Industrial

Buy Now Datasheet
Singapore, Singapore
3.0 A 80 V Bipolar Transistor
276-MJE182G
3.0 A 80 V Bipolar Transistor 276-MJE182G
3.0 A NPN Bipolar Power Transistor 80 V, TO-225, 500-BLKBX Product overview: MJE182G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.0 A, 80 V. Search-friendly keywords include transistor, BJT, switching, amplification, 3.0 A, 80 V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJE182G can be used for catalog matching and distributor lookup.

3.0 A NPN Bipolar Power Transistor 80 V, TO-225, 500-BLKBX Product overview: MJE182G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.0 A, 80 V. Search-friendly keywords include transistor, BJT, switching, amplification, 3.0 A, 80 V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJE182G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - MJE182G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
MJE182G
Single Bipolar Transistors MJE182G
TRANS NPN 80V 3A TO126

TRANS NPN 80V 3A TO126

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
MJE182G
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT MJE182G
80V 1.5W 50@100mA,1V 3A NPN TO-225-3 Bipolar Transistors - BJT ROHS

80V 1.5W 50@100mA,1V 3A NPN TO-225-3 Bipolar Transistors - BJT ROHS

Supplier's Site Datasheet
Power Transistor, Npn, 80V, To-225; Transistor Polarity Onsemi - 26K4458 - Newark, An Avnet Company
Chicago, IL, United States
Power Transistor, Npn, 80V, To-225; Transistor Polarity Onsemi
26K4458
Power Transistor, Npn, 80V, To-225; Transistor Polarity Onsemi 26K4458
POWER TRANSISTOR, NPN, 80V, TO-225; Transistor Polarity:NPN; Collector Emitter Voltage Max:80V; Continuous Collector Current:3A; Power Dissipation:12.5W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:50MHzRoHS Compliant: Yes

POWER TRANSISTOR, NPN, 80V, TO-225; Transistor Polarity:NPN; Collector Emitter Voltage Max:80V; Continuous Collector Current:3A; Power Dissipation:12.5W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:50MHzRoHS Compliant: Yes

Supplier's Site
Transistor, Bipol, Npn, 80V, To-225-3; Transistor Polarity Onsemi - 82Y6992 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bipol, Npn, 80V, To-225-3; Transistor Polarity Onsemi
82Y6992
Transistor, Bipol, Npn, 80V, To-225-3; Transistor Polarity Onsemi 82Y6992
TRANSISTOR, BIPOL, NPN, 80V, TO-225-3; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:80V; Transition Frequency ft:50MHz; Power Dissipation Pd:1.5W; DC Collector Current:3A; DC Current Gain hFE:12hFE; Transistor Case RoHS Compliant: Yes

TRANSISTOR, BIPOL, NPN, 80V, TO-225-3; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:80V; Transition Frequency ft:50MHz; Power Dissipation Pd:1.5W; DC Collector Current:3A; DC Current Gain hFE:12hFE; Transistor Case RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
MJE182G
Bipolar Transistors - BJT MJE182G
Bipolar Transistors - BJT 3A 80V 12.5W NPN

Bipolar Transistors - BJT 3A 80V 12.5W NPN

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MJE182G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MJE182G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MJE182G
TRANS NPN 80V 3A TO126

TRANS NPN 80V 3A TO126

Supplier's Site
TRANSISTOR; NPN; 80; 100; 7; 3 COLLECTOR; 1 IB; 1.5W; 83.4C/W (MAX.); 1.7 - 70099518 - Allied Electronics, Inc.
Fort Worth, TX, USA
TRANSISTOR; NPN; 80; 100; 7; 3 COLLECTOR; 1 IB; 1.5W; 83.4C/W (MAX.); 1.7
70099518
TRANSISTOR; NPN; 80; 100; 7; 3 COLLECTOR; 1 IB; 1.5W; 83.4C/W (MAX.); 1.7 70099518
TRANSISTOR; NPN; 80; 100; 7; 3 COLLECTOR; 1 IB; 1.5W; 83.4C/W (MAX.); 1.7

TRANSISTOR; NPN; 80; 100; 7; 3 COLLECTOR; 1 IB; 1.5W; 83.4C/W (MAX.); 1.7

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number MJE182GOS-ND 093710-MJE182G 276-MJE182G MJE182G MJE182G 26K4458 82Y6992 MJE182G MJE182G 70099518
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - MJE182G 3.0 A 80 V Bipolar Transistor Single Bipolar Transistors Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT Power Transistor, Npn, 80V, To-225; Transistor Polarity Onsemi Transistor, Bipol, Npn, 80V, To-225-3; Transistor Polarity Onsemi Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT) TRANSISTOR; NPN; 80; 100; 7; 3 COLLECTOR; 1 IB; 1.5W; 83.4C/W (MAX.); 1.7
Polarity NPN NPN; NPN NPN; NPN NPN NPN NPN NPN
Package Type TO-225AA, TO-126-3 SOT3; TO-225AA TO-225AA, TO-126-3 TO-3 TO-3 TO-225AA
IC(max) 3000 milliamps 3000 milliamps 3000 milliamps 3000 milliamps
VCEO 80 volts 80 volts 80 volts 80 volts
Operating Frequency 50 MHz 50 MHz
Unlock Full Specs
to access all available technical data

Similar Products

PNP general-purpose transistor - 2PA1576Q,115 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) -150 milliamps
VCEO -50 volts
View Details
4 suppliers
Bipolar Transistors - 1460568 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
Single IGBTs - 448-AIKB50N65DH5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
Structure NPT
View Details
5 suppliers