onsemi Single Bipolar Transistors 2N6388G

Description
Bipolar (BJT) Transistor NPN - Darlington 80V 10A 2W Through Hole TO-220
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN - Darlington 80V 10A 2W Through Hole TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 2N6388GOS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2N6388GOS-ND
Single Bipolar Transistors 2N6388GOS-ND
Bipolar (BJT) Transistor NPN - Darlington 80V 10A 2W Through Hole TO-220

Bipolar (BJT) Transistor NPN - Darlington 80V 10A 2W Through Hole TO-220

Buy Now Datasheet
Singapore, Singapore
80V 10A 2W Bipolar Transistor
276-2N6388G
80V 10A 2W Bipolar Transistor 276-2N6388G
NPN BJT 80V 10A 2W TO-220AB Product overview: 2N6388G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 10A, 2W. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 10A, 2W, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N6388G can be used for catalog matching and distributor lookup.

NPN BJT 80V 10A 2W TO-220AB Product overview: 2N6388G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 10A, 2W. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 10A, 2W, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N6388G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2N6388G - 119429-2N6388G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2N6388G
119429-2N6388G
TRANSISTORS - Transistors (BJT) - Single - 2N6388G 119429-2N6388G
Manufacturer: ON Semiconductor Win Source Part Number: 119429-2N6388G Packaging: Tube/Rail Mounting: Through Hole Transistor Polarity: NPN - Darlington Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: TO-220AB Maximum Current Collector: 10A VCEO Maximum Collector-Emitter Breakdown Voltage: 80V Max Vce (sat): 3V @ 100mA, 10A Collector Cut-off Current(Max): 1mA Typical Gain (hFE) (Min): 1000 @ 5A, 3V Maximum Power Dissipation: 2W Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 119429-2N6388G
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: NPN - Darlington
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: TO-220AB
Maximum Current Collector: 10A
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 3V @ 100mA, 10A
Collector Cut-off Current(Max): 1mA
Typical Gain (hFE) (Min): 1000 @ 5A, 3V
Maximum Power Dissipation: 2W
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
Darlington Pairs - 7743442 - RS Components, Ltd.
Corby, Northants, United Kingdom
Darlington Pairs
7743442
Darlington Pairs 7743442
Darlington NPN 80V 10A 65W TO220AB

Darlington NPN 80V 10A 65W TO220AB

Supplier's Site
Darlington Pairs - 1784761 - RS Components, Ltd.
Corby, Northants, United Kingdom
Darlington Pairs
1784761
Darlington Pairs 1784761
Darlington NPN 80V 10A 65W TO220AB

Darlington NPN 80V 10A 65W TO220AB

Supplier's Site
Single Bipolar Transistors - 2N6388G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
2N6388G
Single Bipolar Transistors 2N6388G
TRANS NPN DARL 80V 10A TO220

TRANS NPN DARL 80V 10A TO220

Supplier's Site Datasheet
TRANSISTOR; NPN; TO-220AB; 80; 80; 5; 10 ADC COLLECTOR; 250 IB; 65 W @ 25C - 70099476 - Allied Electronics, Inc.
Fort Worth, TX, USA
TRANSISTOR; NPN; TO-220AB; 80; 80; 5; 10 ADC COLLECTOR; 250 IB; 65 W @ 25C
70099476
TRANSISTOR; NPN; TO-220AB; 80; 80; 5; 10 ADC COLLECTOR; 250 IB; 65 W @ 25C 70099476
TRANSISTOR; NPN; TO-220AB; 80; 80; 5; 10 ADC COLLECTOR; 250 IB; 65 W @ 25C

TRANSISTOR; NPN; TO-220AB; 80; 80; 5; 10 ADC COLLECTOR; 250 IB; 65 W @ 25C

Supplier's Site
Sheung Wan, Hong Kong
Darlington Transistors
2N6388G
Darlington Transistors 2N6388G
Darlington Transistors 10A 80V Bipolar Power NPN

Darlington Transistors 10A 80V Bipolar Power NPN

Buy Now Datasheet
Darlington Transistor, Npn, 80V, To-220; Transistor Polarity Onsemi - 42K3177 - Newark, An Avnet Company
Chicago, IL, United States
Darlington Transistor, Npn, 80V, To-220; Transistor Polarity Onsemi
42K3177
Darlington Transistor, Npn, 80V, To-220; Transistor Polarity Onsemi 42K3177
DARLINGTON TRANSISTOR, NPN, 80V, TO-220; Transistor Polarity:NPN; Collector Emitter Voltage Max:80V; Continuous Collector Current:10A; Power Dissipation:65W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:-RoHS Compliant: Yes

DARLINGTON TRANSISTOR, NPN, 80V, TO-220; Transistor Polarity:NPN; Collector Emitter Voltage Max:80V; Continuous Collector Current:10A; Power Dissipation:65W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:-RoHS Compliant: Yes

Supplier's Site
Transistor, Bipol, Npn, 80V, To-220-3; Transistor Polarity Onsemi - 82Y7722 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bipol, Npn, 80V, To-220-3; Transistor Polarity Onsemi
82Y7722
Transistor, Bipol, Npn, 80V, To-220-3; Transistor Polarity Onsemi 82Y7722
TRANSISTOR, BIPOL, NPN, 80V, TO-220-3; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:80V; Transition Frequency ft:-; Power Dissipation Pd:65W; DC Collector Current:10A; DC Current Gain hFE:100hFE; Transistor Case RoHS Compliant: Yes

TRANSISTOR, BIPOL, NPN, 80V, TO-220-3; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:80V; Transition Frequency ft:-; Power Dissipation Pd:65W; DC Collector Current:10A; DC Current Gain hFE:100hFE; Transistor Case RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2N6388G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2N6388G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2N6388G
TRANS NPN DARL 80V 10A TO220

TRANS NPN DARL 80V 10A TO220

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Darlington Transistors Darlington Transistors Bipolar RF Transistors Bipolar RF Transistors Darlington Transistors Darlington Transistors Transistors Bipolar RF Transistors
Product Number 2N6388GOS-ND 276-2N6388G 119429-2N6388G 7743442 1784761 2N6388G 70099476 2N6388G 42K3177 82Y7722 2N6388G
Product Name Single Bipolar Transistors 80V 10A 2W Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2N6388G Darlington Pairs Darlington Pairs Single Bipolar Transistors TRANSISTOR; NPN; TO-220AB; 80; 80; 5; 10 ADC COLLECTOR; 250 IB; 65 W @ 25C Darlington Transistors Darlington Transistor, Npn, 80V, To-220; Transistor Polarity Onsemi Transistor, Bipol, Npn, 80V, To-220-3; Transistor Polarity Onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN; NPN - Darlington NPN NPN NPN - Darlington; NPN NPN NPN NPN
Package Type TO-220; TO-220-3 TO-220; SOT3; TO-220AB TO-220; To-220 TO-220; TO-220 TO-220; TO-220-3 TO-220 TO-3; TO-220 TO-3; TO-220
IC(max) 10000 milliamps 10000 milliamps 10000 milliamps 10000 milliamps
VCEO 80 volts 80 volts 80 volts 80 volts
VCBO 80 volts
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - 233769-BCP54-16 E6327 - Win Source Electronics
Specs
Package Type SOT3
View Details
2 suppliers
80 V, 500 mA NPN general-purpose transistors - BC816-25H-QR - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
View Details
2 suppliers
Bipolar Transistors - 1220234 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; Sot-223
Number of units in IC 1
View Details