TO-92 Package Type, 12 V Collector to Emitter Voltage, Silicon NPN Transistor
RF TRANS NPN 12V 2.1GHZ TO92
BIPOLAR TRANSISTOR, NPN, 12V, TO-92; Transistor Polarity:NPN; Collector Emitter Voltage Max:12V; Continuous Collector Current:25mA; Power Dissipation:200mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
| Allied Electronics, Inc. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 70214855 | NTE107 | 31C2627 |
| Product Name | TRANSISTOR NPN SILICON 30V IC=0.05A TO-92 UHF OSCILLATOR FOR TUNER | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistor, Npn, 12V, To-92; Transistor Polarity Nte Electronics |
| Polarity | NPN | NPN | |
| Package Type | TO-92 | TO-3; TO-92 | |
| IC(max) | 25 milliamps | 25 milliamps | |
| VCEO | 12 volts | 12 volts | 12 volts |