Bipolar (BJT) Transistor PNP 30V 7A 4MHz 40W Through Hole TO-220
BIPOLAR TRANSISTOR, PNP, -30V, TO-220AB; Transistor Polarity:PNP; Collector Emitter Voltage Max:30V; Continuous Collector Current:7A; Power Dissipation:40W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:-; MSL:- RoHS Compliant: Yes
TRANSISTOR, PNP, SWITCH, 40V 7A, TO-220PKG
| DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 497-2613-5-ND | 89K1170 | 70013823 |
| Product Name | Single Bipolar Transistors | Bipolar Transistor, Pnp, -30V, To-220Ab; Transistor Polarity Stmicroelectronics | TRANSISTOR, PNP, SWITCH, 40V 7A, TO-220PKG |
| Polarity | PNP | PNP | PNP |
| Package Type | TO-220; TO-220-3 | TO-3; TO-220 | TO-220 |
| IC(max) | 7000 milliamps | -7000 milliamps | |
| VCEO | 30 volts | -30 volts |