STMicroelectronics, Inc. Bipolar Transistors BUL38D

Description
STMicroelectronics, BUL38D
Request a Quote Datasheet
Description
STMicroelectronics, BUL38D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistors - 8107376 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
8107376
Bipolar Transistors 8107376
STMicroelectronics, BUL38D

STMicroelectronics, BUL38D

Supplier's Site
Bipolar Transistors - 1781488 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1781488
Bipolar Transistors 1781488
STMicroelectronics, BUL38D

STMicroelectronics, BUL38D

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single - BUL38D - 038189-BUL38D - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BUL38D
038189-BUL38D
TRANSISTORS - Transistors (BJT) - Single - BUL38D 038189-BUL38D
Manufacturer: STMicroelectronics Win Source Part Number: 038189-BUL38D Packaging: Tube/Rail Mounting: Through Hole Transistor Polarity: NPN Family Name: BUL38D Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220AB Maximum Current Collector: 5A VCEO Maximum Collector-Emitter Breakdown Voltage: 450V Max Vce (sat): 1.1V @ 750mA, 3A Collector Cut-off Current(Max): 250μA Typical Gain (hFE) (Min): 10 @ 10mA, 5V Maximum Power Dissipation: 80W Alternative Parts (Cross-Reference): MJE18004G; MJE18004; BUT11A; KSC5338TU; Introduction Date: June 09, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 038189-BUL38D
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: NPN
Family Name: BUL38D
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220AB
Maximum Current Collector: 5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 450V
Max Vce (sat): 1.1V @ 750mA, 3A
Collector Cut-off Current(Max): 250μA
Typical Gain (hFE) (Min): 10 @ 10mA, 5V
Maximum Power Dissipation: 80W
Alternative Parts (Cross-Reference): MJE18004G; MJE18004; BUT11A; KSC5338TU;
Introduction Date: June 09, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Bipolar Transistors - 497-2581-5-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
497-2581-5-ND
Single Bipolar Transistors 497-2581-5-ND
Bipolar (BJT) Transistor NPN 450V 5A 80W Through Hole TO-220

Bipolar (BJT) Transistor NPN 450V 5A 80W Through Hole TO-220

Buy Now Datasheet
Singapore, Singapore
450V 10A TO-220 Bipolar Transistor
276-BUL38D
450V 10A TO-220 Bipolar Transistor 276-BUL38D
NPN Power Transistor, 450V VCEO, 10A, TO-220 Product overview: BUL38D from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450V, 10A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 450V, 10A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BUL38D can be used for catalog matching and distributor lookup.

NPN Power Transistor, 450V VCEO, 10A, TO-220 Product overview: BUL38D from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450V, 10A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 450V, 10A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BUL38D can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BUL38D
Bipolar Transistors - BJT BUL38D
Bipolar Transistors - BJT NPN Hi-Volt Fast Sw

Bipolar Transistors - BJT NPN Hi-Volt Fast Sw

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BUL38D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BUL38D
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BUL38D
TRANS NPN 450V 5A TO220

TRANS NPN 450V 5A TO220

Supplier's Site
Single Bipolar Transistors - BUL38D - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
BUL38D
Single Bipolar Transistors BUL38D
TRANS NPN 450V 5A TO220

TRANS NPN 450V 5A TO220

Supplier's Site Datasheet
Bipolar Transistor, Npn, 450V, To-220; Transistor Polarity Stmicroelectronics - 89K0477 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 450V, To-220; Transistor Polarity Stmicroelectronics
89K0477
Bipolar Transistor, Npn, 450V, To-220; Transistor Polarity Stmicroelectronics 89K0477
BIPOLAR TRANSISTOR, NPN, 450V, TO-220; Transistor Polarity:NPN; Collector Emitter Voltage Max:450V; Continuous Collector Current:5A; Power Dissipation:80W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:- RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 450V, TO-220; Transistor Polarity:NPN; Collector Emitter Voltage Max:450V; Continuous Collector Current:5A; Power Dissipation:80W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:- RoHS Compliant: Yes

Supplier's Site Datasheet
Transistor - 16456538 - Radwell International
Willingboro, NJ, United States
Transistor
16456538
Transistor 16456538
POWER BIPOLAR TRANSISTOR, 5A I(C), 450V V(BR)CEO, 1-ELEMENT, NPN, SILICON, TO-220AB, PLASTIC/EPOXY, 3 PIN. FREE 2 YEAR RADWELL WARRANTY

POWER BIPOLAR TRANSISTOR, 5A I(C), 450V V(BR)CEO, 1-ELEMENT, NPN, SILICON, TO-220AB, PLASTIC/EPOXY, 3 PIN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
TRANSISTOR NPN 450V 10A, TO-220 - 70013796 - Allied Electronics, Inc.
Fort Worth, TX, USA
TRANSISTOR NPN 450V 10A, TO-220
70013796
TRANSISTOR NPN 450V 10A, TO-220 70013796
TRANSISTOR NPN 450V 10A, TO-220

TRANSISTOR NPN 450V 10A, TO-220

Supplier's Site

Technical Specifications

  RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Radwell International Allied Electronics, Inc.
Product Category Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors RF Transistors Bipolar RF Transistors
Product Number 8107376 038189-BUL38D 497-2581-5-ND 276-BUL38D BUL38D BUL38D BUL38D 89K0477 16456538 70013796
Product Name Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - BUL38D Single Bipolar Transistors 450V 10A TO-220 Bipolar Transistor Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT) Single Bipolar Transistors Bipolar Transistor, Npn, 450V, To-220; Transistor Polarity Stmicroelectronics Transistor TRANSISTOR NPN 450V 10A, TO-220
Polarity NPN NPN; NPN NPN NPN NPN; NPN NPN NPN
Package Type TO-220; To-220 TO-220; SOT3; TO-220AB TO-220; TO-220-3 TO-220; TO-220-3 TO-3; TO-220 TO-220
Number of units in IC 1
Packing Method Rail; Tube; Tube/Rail Tube; Tube
IC(max) 5000 milliamps 5000 milliamps 5000 milliamps 5000 milliamps 5000 milliamps 5000 milliamps
Unlock Full Specs
to access all available technical data