BIPOLAR TRANSISTOR, NPN, 750V, TO-3; Transistor Polarity:NPN; Collector Emitter Voltage Max:750V; Continuous Collector Current:8A; Power Dissipation:100W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:- RoHS Compliant: Yes
Silicon NPN Transistors
TRANS NPN 750V 8A TO3
| Newark, An Avnet Company | Allied Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 06M7396 | 70215736 | NTE238 |
| Product Name | Bipolar Transistor, Npn, 750V, To-3; Transistor Polarity Nte Electronics | TRANSISTOR NPN SILICON 1500V IC=8A TO-3CASE HORIZONTAL OUTPUT FOR COLOR TV | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | |
| Package Type | TO-3 | TO-3 | |
| IC(max) | 8000 milliamps | 8000 milliamps | 8000 milliamps |
| VCEO | 750 volts | 1500 volts | 750 volts |