BIPOLAR TRANSISTOR, NPN, 180V, 16A, TO-3; Transistor Polarity:NPN; Collector Emitter Voltage Max:180V; Continuous Collector Current:16A; Power Dissipation:150W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Product Range:- RoHS Compliant: Yes
Silicon Complementary Transistors
TRANS NPN 180V 16A TO3
| Newark, An Avnet Company | Allied Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 06M7406 | 70215747 | NTE284 |
| Product Name | Bipolar Transistor, Npn, 180V, 16A, To-3; Transistor Polarity Nte Electronics | TRANSISTOR NPN SILICON 180V IC=16A TO-3AUDIO AMP OUTPUT COMP'L TO NTE285 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | |
| Package Type | TO-3 | TO-3 | |
| IC(max) | 16000 milliamps | 16000 milliamps | 16000 milliamps |
| VCEO | 180 volts | 180 volts | 180 volts |
| PD | 150000 milliwatts | 150000 milliwatts |