TRANS PNP 300V 0.5A TO92 Product overview: NTE288 from NTE Electronics, Inc. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 300V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NTE288 can be used for catalog matching and distributor lookup.
Manufacturer: NTE
Win Source Part Number: 887764-NTE288
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor PNP 300 V 500 mA 50MHz 625 mW Through Hole TO-92
Package: Bag
Package: TO-226-3, TO-92-3 (TO-226AA)
Mounting: Through Hole
Categories: Discrete Semiconductor Products
Case / Package: TO-92
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 1
HTSUS: 8541.29.0095
Silicon Complementaryyy Transistors
TRANS PNP 300V 0.5A TO92
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-NTE288 | 887764-NTE288 | 70215750 | NTE288 |
| Product Name | 300V 0.5A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - NTE288 | TRANSISTOR PNP SILICON 300VC IC-0.5A TO-92 CASE GEERAL PURPOSE AMP COMP'L TO NTE | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | Bag | TO-92; SOT3; TO-92 | TO-92 | |
| Packing Method | Bag | Bag | ||
| IC(max) | 500 milliamps | 500 milliamps | 500 milliamps | |
| VCEO | 300 volts | 300 volts | 300 volts | |
| VCBO | 300 volts | 300 volts |