onsemi Bipolar Transistors D44VH10G

Description
Transistor NPN 80V 15A 83W TO220AB
Request a Quote
Description
Transistor NPN 80V 15A 83W TO220AB
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Bipolar (BJT) Single Transistor, NPN, is designed for general-purpose applications with a maximum collector-emitter voltage of 80 V and a collector current rating of 15 A. It features a power dissipation capability of 83 W and operates effectively at frequencies up to 50 MHz. The transistor exhibits low collector-emitter saturation voltage, which enhances efficiency in switching applications. It is suitable for high-speed switching applications, including switching regulators and high-frequency inverters. The device is RoHS compliant, ensuring it meets environmental standards. The operating temperature range is from -55°C to 150°C, making it versatile for various applications. The transistor is housed in a TO-220 package, facilitating easy integration into circuits.

Datasheet Summary
Powered by GS/AI

The Bipolar (BJT) Single Transistor, NPN, is designed for general-purpose applications with a maximum collector-emitter voltage of 80 V and a collector current rating of 15 A. It features a power dissipation capability of 83 W and operates effectively at frequencies up to 50 MHz. The transistor exhibits low collector-emitter saturation voltage, which enhances efficiency in switching applications. It is suitable for high-speed switching applications, including switching regulators and high-frequency inverters. The device is RoHS compliant, ensuring it meets environmental standards. The operating temperature range is from -55°C to 150°C, making it versatile for various applications. The transistor is housed in a TO-220 package, facilitating easy integration into circuits.

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistors - 7743464 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
7743464
Bipolar Transistors 7743464
Transistor NPN 80V 15A 83W TO220AB

Transistor NPN 80V 15A 83W TO220AB

Supplier's Site
Bipolar Transistors - 1630922 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1630922
Bipolar Transistors 1630922
Transistor NPN 80V 15A 83W TO220AB

Transistor NPN 80V 15A 83W TO220AB

Supplier's Site
Singapore, Singapore
80V 15A TO-220 Bipolar Transistor
276-D44VH10G
80V 15A TO-220 Bipolar Transistor 276-D44VH10G
NPN BJT 80V 15A TO-220 Power Transistor Product overview: D44VH10G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 15A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 15A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-D44VH10G can be used for catalog matching and distributor lookup.

NPN BJT 80V 15A TO-220 Power Transistor Product overview: D44VH10G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 15A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 15A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-D44VH10G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - D44VH10GOS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
D44VH10GOS-ND
Single Bipolar Transistors D44VH10GOS-ND
Bipolar (BJT) Transistor NPN 80V 15A 50MHz 83W Through Hole TO-220

Bipolar (BJT) Transistor NPN 80V 15A 50MHz 83W Through Hole TO-220

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - D44VH10G - 013554-D44VH10G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - D44VH10G
013554-D44VH10G
TRANSISTORS - Transistors (BJT) - Single - D44VH10G 013554-D44VH10G
Manufacturer: ON Semiconductor Win Source Part Number: 013554-D44VH10G Packaging: Tube/Rail Mounting: Through Hole Frequency - Transition: 50MHz Transistor Polarity: NPN Family Name: D44VH10 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220AB Maximum Current Collector: 15A VCEO Maximum Collector-Emitter Breakdown Voltage: 80V Max Vce (sat): 400mV @ 400mA, 8A Typical Gain (hFE) (Min): 20 @ 4A, 1V Maximum Power Dissipation: 83W Alternative Parts (Cross-Reference): BD911; Introduction Date: June 01, 2005 ECCN: EAR99 Country of Origin: Morocco Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 013554-D44VH10G
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 50MHz
Transistor Polarity: NPN
Family Name: D44VH10
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220AB
Maximum Current Collector: 15A
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 400mV @ 400mA, 8A
Typical Gain (hFE) (Min): 20 @ 4A, 1V
Maximum Power Dissipation: 83W
Alternative Parts (Cross-Reference): BD911;
Introduction Date: June 01, 2005
ECCN: EAR99
Country of Origin: Morocco
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Trans GP BJT NPN 80V 15A 3-Pin(3+Tab) TO-220AB Rail - 598-D44VH10G - Utmel Electronic Limited
Hong Kong, China
Trans GP BJT NPN 80V 15A 3-Pin(3+Tab) TO-220AB Rail
598-D44VH10G
Trans GP BJT NPN 80V 15A 3-Pin(3+Tab) TO-220AB Rail 598-D44VH10G
Trans GP BJT NPN 80V 15A 3-Pin(3+Tab) TO-220AB Rail

Trans GP BJT NPN 80V 15A 3-Pin(3+Tab) TO-220AB Rail

Supplier's Site
TRANSISTOR, BIPOLAR; NPN BIPOLAR; SILICON; TO-220 AB; 80; 7; 15 ADC COLLECTOR - 70099494 - Allied Electronics, Inc.
Fort Worth, TX, USA
TRANSISTOR, BIPOLAR; NPN BIPOLAR; SILICON; TO-220 AB; 80; 7; 15 ADC COLLECTOR
70099494
TRANSISTOR, BIPOLAR; NPN BIPOLAR; SILICON; TO-220 AB; 80; 7; 15 ADC COLLECTOR 70099494
TRANSISTOR, BIPOLAR; NPN BIPOLAR; SILICON; TO-220 AB; 80; 7; 15 ADC COLLECTOR

TRANSISTOR, BIPOLAR; NPN BIPOLAR; SILICON; TO-220 AB; 80; 7; 15 ADC COLLECTOR

Supplier's Site
Transistor - 18706114 - Radwell International
Willingboro, NJ, United States
Transistor
18706114
Transistor 18706114
POWER BIPOLAR TRANSISTOR, 15A I(C), 80V V(BR)CEO, 1-ELEMENT, NPN, SILICON, TO-220AB, PLASTIC/EPOXY, 3 PIN. FREE 2 YEAR RADWELL WARRANTY

POWER BIPOLAR TRANSISTOR, 15A I(C), 80V V(BR)CEO, 1-ELEMENT, NPN, SILICON, TO-220AB, PLASTIC/EPOXY, 3 PIN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Bipolar Transistor, Npn, 80V To-220; Transistor Polarity Onsemi - 26K3586 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 80V To-220; Transistor Polarity Onsemi
26K3586
Bipolar Transistor, Npn, 80V To-220; Transistor Polarity Onsemi 26K3586
BIPOLAR TRANSISTOR, NPN, 80V TO-220; Transistor Polarity:NPN; Collector Emitter Voltage Max:80V; Continuous Collector Current:15A; Power Dissipation:83W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:50MHzRoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 80V TO-220; Transistor Polarity:NPN; Collector Emitter Voltage Max:80V; Continuous Collector Current:15A; Power Dissipation:83W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:50MHzRoHS Compliant: Yes

Supplier's Site
Bipolar (Bjt) Single Transistor, General Purpose, Npn, 80 V, 50 Mhz, 83 W, 15 A, 35 Rohs Compliant Onsemi - 58M5558 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, General Purpose, Npn, 80 V, 50 Mhz, 83 W, 15 A, 35 Rohs Compliant Onsemi
58M5558
Bipolar (Bjt) Single Transistor, General Purpose, Npn, 80 V, 50 Mhz, 83 W, 15 A, 35 Rohs Compliant Onsemi 58M5558
Bipolar (BJT) Single Transistor, General Purpose, NPN, 80 V, 50 MHz, 83 W, 15 A, 35 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, General Purpose, NPN, 80 V, 50 MHz, 83 W, 15 A, 35 RoHS Compliant: Yes

Supplier's Site Datasheet
Single Bipolar Transistors - D44VH10G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
D44VH10G
Single Bipolar Transistors D44VH10G
TRANS NPN 80V 15A TO220

TRANS NPN 80V 15A TO220

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
D44VH10G
Bipolar Transistors - BJT D44VH10G
Bipolar Transistors - BJT 15A 80V 83W NPN

Bipolar Transistors - BJT 15A 80V 83W NPN

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - D44VH10G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
D44VH10G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) D44VH10G
TRANS NPN 80V 15A TO220

TRANS NPN 80V 15A TO220

Supplier's Site

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited Allied Electronics, Inc. Radwell International Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 7743464 276-D44VH10G D44VH10GOS-ND 013554-D44VH10G 598-D44VH10G 70099494 18706114 26K3586 58M5558 D44VH10G D44VH10G D44VH10G
Product Name Bipolar Transistors 80V 15A TO-220 Bipolar Transistor Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - D44VH10G Trans GP BJT NPN 80V 15A 3-Pin(3+Tab) TO-220AB Rail TRANSISTOR, BIPOLAR; NPN BIPOLAR; SILICON; TO-220 AB; 80; 7; 15 ADC COLLECTOR Transistor Bipolar Transistor, Npn, 80V To-220; Transistor Polarity Onsemi Bipolar (Bjt) Single Transistor, General Purpose, Npn, 80 V, 50 Mhz, 83 W, 15 A, 35 Rohs Compliant Onsemi Single Bipolar Transistors Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN NPN; NPN NPN; NPN NPN NPN NPN NPN; NPN
Package Type TO-220; To-220ab TO-220; TO-220-3 TO-220; SOT3; TO-220AB TO-220 TO-3; TO-220 TO-3 TO-220; TO-220-3
Number of units in IC 1 1
IC(max) 15000 milliamps 15000 milliamps 15000 milliamps 15000 milliamps 15000 milliamps 15000 milliamps
VCEO 80 volts 80 volts 80 volts 80 volts 80 volts 80 volts
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 2548532 - RS Components, Ltd.
Specs
Package Type SOT323; SOT-323
View Details
45 V, 100 mA NPN/PNP general-purpose transistor - BC847BPN-QF - Nexperia B.V.
Specs
Package Type SOT363-3 SOT363-3
IC(max) 100 milliamps
VCEO 45 volts
View Details
2 suppliers
Single, Pre-Biased Bipolar Transistors - BCR158E6327HTSA1TR-ND - DigiKey
Specs
Polarity PNP
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
6 suppliers