NTE54 NPN Silicon Complementaryyy Transistor, High Frequency Driver for Audio Amplifier, TO220 Package
RF TRANS NPN 150V 30MHZ TO220
| Allied Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 70215719 | NTE54 |
| Product Name | TRANSISTOR - NPN AF POWER AMP TO220 CASE | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | |
| Transistor Technology / Material | Silicon | |
| Package Type | TO-220 | |
| IC(max) | 8000 milliamps | |
| VCEO | 150 volts | 150 volts |