BIPOLAR TRANSISTOR, NPN, 24V; Transistor Polarity:NPN; Collector Emitter Voltage Max:24V; Continuous Collector Current:150mA; Power Dissipation:150mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:-; MSL:-RoHS Compliant: Yes
TRANS NPN 24V 0.15A TO204AA
Germanium Complementary Transistor Power Output Driver, NPN Transistor Type
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 31C2599 | NTE103 | 70215869 |
| Product Name | Bipolar Transistor, Npn, 24V; Transistor Polarity Nte Electronics | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | TRANSISTOR NPN GERMANIUM 30V 0.3A TO-5 AUDIO PRE-AMP DRIVER |
| Polarity | NPN | NPN | |
| Package Type | TO-3 | TO-5 | |
| IC(max) | 150 milliamps | 150 milliamps | 150 milliamps |
| VCEO | 24 volts | 24 volts | 24 volts |
| PD | 150 milliwatts | 150 milliwatts |