onsemi Bipolar Transistors TIP31CG

Description
Si Plastic Power Transistors, TIP31CG
Request a Quote Datasheet
Description
Si Plastic Power Transistors, TIP31CG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistors - 1452805 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1452805
Bipolar Transistors 1452805
Si Plastic Power Transistors, TIP31CG

Si Plastic Power Transistors, TIP31CG

Supplier's Site
Singapore, Singapore
Through-Hole 100V 3A Bipolar Transistor
276-TIP31CG
Through-Hole 100V 3A Bipolar Transistor 276-TIP31CG
NPN BJT Transistor 100V 3A TO-220AB Through Hole Product overview: TIP31CG from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 100V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, Through-Hole, 100V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TIP31CG can be used for catalog matching and distributor lookup.

NPN BJT Transistor 100V 3A TO-220AB Through Hole Product overview: TIP31CG from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 100V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, Through-Hole, 100V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TIP31CG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - TIP31CGOS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
TIP31CGOS-ND
Single Bipolar Transistors TIP31CGOS-ND
Bipolar (BJT) Transistor NPN 100V 3A 3MHz 2W Through Hole TO-220

Bipolar (BJT) Transistor NPN 100V 3A 3MHz 2W Through Hole TO-220

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - TIP31CG - 053173-TIP31CG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - TIP31CG
053173-TIP31CG
TRANSISTORS - Transistors (BJT) - Single - TIP31CG 053173-TIP31CG
Manufacturer: ON Semiconductor Win Source Part Number: 053173-TIP31CG Packaging: Tube/Rail Mounting: Through Hole Frequency - Transition: 3MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: TO-220AB Maximum Current Collector: 3A VCEO Maximum Collector-Emitter Breakdown Voltage: 100V Max Vce (sat): 1.2V @ 375mA, 3A Collector Cut-off Current(Max): 300μA Typical Gain (hFE) (Min): 10 @ 3A, 4V Maximum Power Dissipation: 2W Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 053173-TIP31CG
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 3MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: TO-220AB
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 1.2V @ 375mA, 3A
Collector Cut-off Current(Max): 300μA
Typical Gain (hFE) (Min): 10 @ 3A, 4V
Maximum Power Dissipation: 2W
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
BIP T0220 NPN 3A 100V - 70100090 - Allied Electronics, Inc.
Fort Worth, TX, USA
BIP T0220 NPN 3A 100V
70100090
BIP T0220 NPN 3A 100V 70100090
BIP T0220 NPN 3A 100V

BIP T0220 NPN 3A 100V

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
TIP31CG
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT TIP31CG
100V 2W 10@3A,4V 3A NPN TO-220 Bipolar Transistors - BJT ROHS

100V 2W 10@3A,4V 3A NPN TO-220 Bipolar Transistors - BJT ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - TIP31CG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
TIP31CG
Discrete Semiconductor Products - Transistors - Bipolar (BJT) TIP31CG
TRANS NPN 100V 3A TO220

TRANS NPN 100V 3A TO220

Supplier's Site
Single Bipolar Transistors - TIP31CG - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
TIP31CG
Single Bipolar Transistors TIP31CG
TRANS NPN 100V 3A TO220

TRANS NPN 100V 3A TO220

Supplier's Site Datasheet
Bipolar (Bjt) Single Transistor, General Purpose, Npn, 100 V, 3 Mhz, 40 W, 3 A, 10 Rohs Compliant Onsemi - 26M4152 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, General Purpose, Npn, 100 V, 3 Mhz, 40 W, 3 A, 10 Rohs Compliant Onsemi
26M4152
Bipolar (Bjt) Single Transistor, General Purpose, Npn, 100 V, 3 Mhz, 40 W, 3 A, 10 Rohs Compliant Onsemi 26M4152
Bipolar (BJT) Single Transistor, General Purpose, NPN, 100 V, 3 MHz, 40 W, 3 A, 10 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, General Purpose, NPN, 100 V, 3 MHz, 40 W, 3 A, 10 RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
TIP31CG
Bipolar Transistors - BJT TIP31CG
Bipolar Transistors - BJT 3A 100V 40W NPN

Bipolar Transistors - BJT 3A 100V 40W NPN

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Allied Electronics, Inc. LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 1452805 276-TIP31CG TIP31CGOS-ND 053173-TIP31CG 70100090 TIP31CG TIP31CG TIP31CG 26M4152 TIP31CG
Product Name Bipolar Transistors Through-Hole 100V 3A Bipolar Transistor Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - TIP31CG BIP T0220 NPN 3A 100V Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT) Single Bipolar Transistors Bipolar (Bjt) Single Transistor, General Purpose, Npn, 100 V, 3 Mhz, 40 W, 3 A, 10 Rohs Compliant Onsemi Bipolar Transistors - BJT
Polarity NPN NPN NPN; NPN NPN NPN NPN; NPN NPN
Package Type TO-220; To-220ab TO-220; TO-220-3 TO-220; SOT3; TO-220AB TO-220 TO-220 TO-220; TO-220-3 TO-3
Number of units in IC 1
IC(max) 3000 milliamps 3000 milliamps 3000 milliamps 3000 milliamps 3000 milliamps
VCBO 100 volts 100 volts
Unlock Full Specs
to access all available technical data