Bipolar (BJT) Transistor NPN 80V 10A 50W Through Hole TO-220
NPN power transistor,D44H11 10A TO-220
NPN power transistor,D44H11 10A TO-220
BIPOLAR TRANSISTOR, NPN, 80V TO-220; Transistor Polarity:NPN; Collector Emitter Voltage Max:80V; Continuous Collector Current:10A; Power Dissipation:50W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:- RoHS Compliant: Yes
TRANSISTOR, NPN; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:80V; Transition Frequency ft:-; Power Dissipation Pd:50W; DC Collector Current:10A; DC Current Gain hFE:60hFE; Transistor Case Style:TO-220; No. of RoHS Compliant: Yes
Bipolar Transistors - BJT NPN Gen Pur Switch
POWER BIPOLAR TRANSISTOR, 10A I(C), 80V V(BR)CEO, 1-ELEMENT, NPN, SILICON, TO-220AB, PLASTIC/EPOXY, 3 PIN. FREE 2 YEAR RADWELL WARRANTY
80V 50W 40@4A,1V 10A NPN TO-220 Bipolar Transistors - BJT ROHS
TRANSISTOR, NPN 80V 10A, TO-220 PKG
TRANS NPN 80V 10A TO220
TRANS NPN 80V 10A TO220
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Radwell International | LCSC Electronics Technology (HK) Limited | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 497-2616-5-ND | 4859115 | 89K0517 | 64AH3153 | D44H11 | 16456634 | D44H11 | 70013851 | D44H11 | D44H11 |
| Product Name | Single Bipolar Transistors | Bipolar Transistors | Bipolar Transistor, Npn, 80V To-220; Transistor Polarity Stmicroelectronics | Transistor, Npn; Transistor Polarity Stmicroelectronics | Bipolar Transistors - BJT | Transistor | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT | TRANSISTOR, NPN 80V 10A, TO-220 PKG | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors |
| Polarity | NPN | NPN | NPN | NPN | NPN | NPN | NPN; NPN | |||
| Package Type | TO-220; TO-220-3 | TO-220; To-220 | TO-3; TO-220 | TO-3; TO-220 | TO-220 | TO-220 | TO-220; TO-220-3 | |||
| Number of units in IC | 1 | |||||||||
| IC(max) | 10000 milliamps | 10000 milliamps | 10000 milliamps | 10000 milliamps | 10000 milliamps | |||||
| VCEO | 80 volts | 80 volts | 80 volts | 80 volts | 80 volts |