Bipolar (BJT) Transistor PNP 40V 4A 40W Through Hole TO-126
4.0 A, 40 V PNP Bipolar Power Transistor, TO-225, 500-BLKBX Product overview: MJE371G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.0 A, 40 V. Search-friendly keywords include transistor, BJT, switching, amplification, 4.0 A, 40 V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJE371G can be used for catalog matching and distributor lookup.
TRANS PNP 40V 4A TO126
RF TRANSISTOR, PNP, -40V, TO-225; Transistor Polarity:PNP; Collector Emitter Voltage Max:40V; Continuous Collector Current:4A; Power Dissipation:40W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:-; MSL:- RoHS Compliant: Yes
Bipolar Transistors - BJT 4A 40V 40W PNP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | RF Transistors | Bipolar RF Transistors |
| Product Number | MJE371GOS-ND | 276-MJE371G | MJE371G | 70100016 | 26K4462 | MJE371G |
| Product Name | Single Bipolar Transistors | 4.0 A 40 V Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | BIP C77 PNP 4A 40V | Rf Transistor, Pnp, -40V, To-225; Transistor Polarity Onsemi | Bipolar Transistors - BJT |
| Polarity | PNP | PNP | PNP | PNP | ||
| Package Type | TO-225AA, TO-126-3 | TO-225 | TO-3 | |||
| IC(max) | 4000 milliamps | 4000 milliamps | 4000 milliamps | |||
| VCEO | 40 volts | 40 volts | 40 volts | |||
| VCBO | 40 volts | 40 volts |