onsemi TRANSISTORS - Transistors (BJT) - Single - 2N5884G 2N5884G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 142675-2N5884G Packaging: Tray Mounting: Through Hole Frequency - Transition: 4MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C (TJ) Case / Package: TO-3 Maximum Current Collector: 25A VCEO Maximum Collector-Emitter Breakdown Voltage: 80V Max Vce (sat): 4V @ 6.25A, 25A Collector Cut-off Current(Max): 2mA Typical Gain (hFE) (Min): 20 @ 10A, 4V Maximum Power Dissipation: 200W Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 142675-2N5884G Packaging: Tray Mounting: Through Hole Frequency - Transition: 4MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C (TJ) Case / Package: TO-3 Maximum Current Collector: 25A VCEO Maximum Collector-Emitter Breakdown Voltage: 80V Max Vce (sat): 4V @ 6.25A, 25A Collector Cut-off Current(Max): 2mA Typical Gain (hFE) (Min): 20 @ 10A, 4V Maximum Power Dissipation: 200W Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2N5884G - 142675-2N5884G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2N5884G
142675-2N5884G
TRANSISTORS - Transistors (BJT) - Single - 2N5884G 142675-2N5884G
Manufacturer: ON Semiconductor Win Source Part Number: 142675-2N5884G Packaging: Tray Mounting: Through Hole Frequency - Transition: 4MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C (TJ) Case / Package: TO-3 Maximum Current Collector: 25A VCEO Maximum Collector-Emitter Breakdown Voltage: 80V Max Vce (sat): 4V @ 6.25A, 25A Collector Cut-off Current(Max): 2mA Typical Gain (hFE) (Min): 20 @ 10A, 4V Maximum Power Dissipation: 200W Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 142675-2N5884G
Packaging: Tray
Mounting: Through Hole
Frequency - Transition: 4MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C (TJ)
Case / Package: TO-3
Maximum Current Collector: 25A
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 4V @ 6.25A, 25A
Collector Cut-off Current(Max): 2mA
Typical Gain (hFE) (Min): 20 @ 10A, 4V
Maximum Power Dissipation: 200W
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single Bipolar Transistors - 2N5884GOS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2N5884GOS-ND
Single Bipolar Transistors 2N5884GOS-ND
Bipolar (BJT) Transistor PNP 80V 25A 4MHz 200W Through Hole TO-204 (TO-3)

Bipolar (BJT) Transistor PNP 80V 25A 4MHz 200W Through Hole TO-204 (TO-3)

Buy Now Datasheet
Singapore, Singapore
80V 25A 200W Bipolar Transistor
276-2N5884G
80V 25A 200W Bipolar Transistor 276-2N5884G
PNP BJT Power Transistor, 80V, 25A, 200W, TO-204 Product overview: 2N5884G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 25A, 200W. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 25A, 200W, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N5884G can be used for catalog matching and distributor lookup.

PNP BJT Power Transistor, 80V, 25A, 200W, TO-204 Product overview: 2N5884G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 25A, 200W. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 25A, 200W, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N5884G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - 2N5884G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
2N5884G
Single Bipolar Transistors 2N5884G
TRANS PNP 80V 25A TO204

TRANS PNP 80V 25A TO204

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2N5884G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2N5884G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2N5884G
TRANS PNP 80V 25A TO204

TRANS PNP 80V 25A TO204

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2N5884G
Bipolar Transistors - BJT 2N5884G
Bipolar Transistors - BJT 25A 80V 200W PNP

Bipolar Transistors - BJT 25A 80V 200W PNP

Buy Now Datasheet
BIP T03 PNP 25A 80V - 70099764 - Allied Electronics, Inc.
Fort Worth, TX, USA
BIP T03 PNP 25A 80V
70099764
BIP T03 PNP 25A 80V 70099764
BIP T03 PNP 25A 80V

BIP T03 PNP 25A 80V

Supplier's Site
Bipolar Transistor, Pnp -80V To-204; Transistor Polarity Onsemi - 26K5301 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Pnp -80V To-204; Transistor Polarity Onsemi
26K5301
Bipolar Transistor, Pnp -80V To-204; Transistor Polarity Onsemi 26K5301
BIPOLAR TRANSISTOR, PNP -80V TO-204; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:80V; DC Collector Current:25A; Power Dissipation Pd:200W; Transistor Mounting:Through Hole; No. of Pins:2Pins; DC Current Gain hFE:4hFE RoHS Compliant: Yes

BIPOLAR TRANSISTOR, PNP -80V TO-204; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:80V; DC Collector Current:25A; Power Dissipation Pd:200W; Transistor Mounting:Through Hole; No. of Pins:2Pins; DC Current Gain hFE:4hFE RoHS Compliant: Yes

Supplier's Site
Transistor - 18726370 - Radwell International
Willingboro, NJ, United States
Transistor
18726370
Transistor 18726370
POWER BIPOLAR TRANSISTOR, 25A I(C), 80V V(BR)CEO, 1-ELEMENT, PNP, SILICON, TO-204AA, METAL, 2 PIN. FREE 2 YEAR RADWELL WARRANTY

POWER BIPOLAR TRANSISTOR, 25A I(C), 80V V(BR)CEO, 1-ELEMENT, PNP, SILICON, TO-204AA, METAL, 2 PIN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Allied Electronics, Inc. Newark, An Avnet Company Radwell International
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors RF Transistors
Product Number 142675-2N5884G 2N5884GOS-ND 276-2N5884G 2N5884G 2N5884G 2N5884G 70099764 26K5301 18726370
Product Name TRANSISTORS - Transistors (BJT) - Single - 2N5884G Single Bipolar Transistors 80V 25A 200W Bipolar Transistor Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT BIP T03 PNP 25A 80V Bipolar Transistor, Pnp -80V To-204; Transistor Polarity Onsemi Transistor
Polarity PNP; PNP PNP PNP PNP; PNP PNP PNP
Package Type TO-3; SOT3; TO-3 TO-3; TO-204AA, TO-3 TO-204AA, TO-3 TO-204AA (TO-3) TO-3
IC(max) 25000 milliamps 25000 milliamps 25000 milliamps 25000 milliamps 25000 milliamps
VCEO 80 volts 80 volts 80 volts 80 volts
VCBO 80 volts 80 volts
Unlock Full Specs
to access all available technical data