The Bipolar (BJT) Single Transistor, General Purpose, NPN, has a maximum collector-emitter voltage of 40 V and a maximum collector current of 6 A. It operates at a frequency of up to 3 MHz and has a total power dissipation of 2 W. The device is RoHS compliant and features a thermal resistance of 1.67 °C/W from junction to case. The transistor is suitable for general-purpose amplifier and switching applications. It is packaged in a TO-220 case and is designed for reliable performance in various electronic circuits.
NPN BJT 100V 6A 2W TO-220 Power Transistor Product overview: TIP41CG from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 6A, 2W, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 6A, 2W, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TIP41CG can be used for catalog matching and distributor lookup.
Transistor NPN 100V 6A 65W TO220AB
Bipolar (BJT) Transistor NPN 100V 6A 3MHz 2W Through Hole TO-220
Manufacturer: ON Semiconductor
Win Source Part Number: 1267455-TIP41CG
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -65°C ~ 150°C (TJ)
Package: TO-220-3
Power - Max: 2W
Transistor Type: NPN
Frequency - Transition: 3MHz
Family Name: TIP41C
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-220AB
Current - Collector (Ic) (Maximum): 6A
Voltage - Collector Emitter Breakdown (Maximum): 100V
Vce Saturation (Maximum) @ Ib, Ic: 1.5V @ 600mA, 6A
Current - Collector Cutoff (Maximum): 700μA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 15 @ 3A, 4V
Alternative Parts (Cross-Reference): BD243C; TIP41CN;
Introduction Date: October 22, 2004
ECCN: EAR99
Country of Origin: Vietnam
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management
Bipolar Transistors - BJT 6A 100V 65W NPN
TRANS NPN 100V 6A TO220
TRANS NPN 100V 6A TO220
TRANSISTOR, BIPOLAR; NPN BIPOLAR; SILICON; TO-220 AB; 100; 100; 5; 2 ADC IB
Bipolar (BJT) Single Transistor, General Purpose, NPN, 40 V, 3 MHz, 2 W, 6 A, 3 RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-TIP41CG | 1631233 | TIP41CGOS-ND | 1267455-TIP41CG | TIP41CG | TIP41CG | TIP41CG | 70099575 | 26M4157 |
| Product Name | 100V 6A 2W TO-220 Bipolar Transistor | Bipolar Transistors | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - TIP41CG | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors | TRANSISTOR, BIPOLAR; NPN BIPOLAR; SILICON; TO-220 AB; 100; 100; 5; 2 ADC IB | Bipolar (Bjt) Single Transistor, General Purpose, Npn, 40 V, 3 Mhz, 2 W, 6 A, 3 Rohs Compliant Onsemi |
| Polarity | NPN | NPN | NPN | NPN | NPN; NPN | NPN | NPN | ||
| IC(max) | 6000 milliamps | 6000 milliamps | 6000 milliamps | 6000 milliamps | |||||
| VCEO | 100 volts | 100 volts | 100 volts | 100 volts | |||||
| VCBO | 100 volts | 100 volts | |||||||
| fT | 3 MHz |