Manufacturer: NTE
Win Source Part Number: 1232463-NTE123
Manufacturer Homepage: www.nteinc.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Application Field: Used in Audio, Industrial
TRANS NPN 40V 0.8A TO39 Product overview: NTE123 from NTE Electronics, Inc. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.8A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.8A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NTE123 can be used for catalog matching and distributor lookup.
TRANS NPN 40V 0.8A TO39
Silicon NPN Transistor General Purpose Audio Amplifiers
NTE Semiconductors NTE123
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | Radwell International | |
|---|---|---|---|---|---|
| Product Category | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | RF Transistors |
| Product Number | 1232463-NTE123 | 276-NTE123 | NTE123 | 70214868 | |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - NTE123 | 40V 0.8A Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | TRANSISTOR NPN SILICON 75V IC-0.8A TO-39 AUDIO AMP | Transistor |
| Package Type | SOT3 | Bag | TO-39 | ||
| Packing Method | Bag | Bag | |||
| IC(max) | 800 milliamps | 800 milliamps | 800 milliamps | ||
| VCEO | 40 volts | 40 volts | 40 volts | ||
| VCBO | 75 volts | 75 volts |