onsemi 80V 15A 5MHz TO-220 Bipolar Transistor 2N6488G

Description
NPN BJT, 80V, 15A, 5MHz, TO-220 Product overview: 2N6488G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 15A, 5MHz, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 15A, 5MHz, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N6488G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
NPN BJT, 80V, 15A, 5MHz, TO-220 Product overview: 2N6488G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 15A, 5MHz, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 15A, 5MHz, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N6488G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
80V 15A 5MHz TO-220 Bipolar Transistor
276-2N6488G
80V 15A 5MHz TO-220 Bipolar Transistor 276-2N6488G
NPN BJT, 80V, 15A, 5MHz, TO-220 Product overview: 2N6488G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 15A, 5MHz, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 15A, 5MHz, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N6488G can be used for catalog matching and distributor lookup.

NPN BJT, 80V, 15A, 5MHz, TO-220 Product overview: 2N6488G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 15A, 5MHz, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 15A, 5MHz, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N6488G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - 2N6488GOS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2N6488GOS-ND
Single Bipolar Transistors 2N6488GOS-ND
Bipolar (BJT) Transistor NPN 80V 15A 5MHz 1.8W Through Hole TO-220

Bipolar (BJT) Transistor NPN 80V 15A 5MHz 1.8W Through Hole TO-220

Buy Now Datasheet
Bipolar Transistors - 5449977 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
5449977
Bipolar Transistors 5449977
NPN power transistor,2N6488 15A

NPN power transistor,2N6488 15A

Supplier's Site
Bipolar Transistors - 1632350 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1632350
Bipolar Transistors 1632350
NPN power transistor,2N6488 15A

NPN power transistor,2N6488 15A

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single - 2N6488G - 005714-2N6488G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2N6488G
005714-2N6488G
TRANSISTORS - Transistors (BJT) - Single - 2N6488G 005714-2N6488G
Manufacturer: ON Semiconductor Win Source Part Number: 005714-2N6488G Packaging: Tube/Rail Mounting: Through Hole Frequency - Transition: 5MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: TO-220AB Maximum Current Collector: 15A VCEO Maximum Collector-Emitter Breakdown Voltage: 80V Max Vce (sat): 3.5V @ 5A, 15A Collector Cut-off Current(Max): 1mA Typical Gain (hFE) (Min): 20 @ 5A, 4V Maximum Power Dissipation: 1.8W Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 005714-2N6488G
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 5MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: TO-220AB
Maximum Current Collector: 15A
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 3.5V @ 5A, 15A
Collector Cut-off Current(Max): 1mA
Typical Gain (hFE) (Min): 20 @ 5A, 4V
Maximum Power Dissipation: 1.8W
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Transistor - 18710588 - Radwell International
Willingboro, NJ, United States
Transistor
18710588
Transistor 18710588
BIPOLAR (BJT) SINGLE TRANSISTOR, GENERAL PURPOSE, NPN, 80 V, 15 A, 75 W, TO-220AB, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY

BIPOLAR (BJT) SINGLE TRANSISTOR, GENERAL PURPOSE, NPN, 80 V, 15 A, 75 W, TO-220AB, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2N6488G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2N6488G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2N6488G
TRANS NPN 80V 15A TO220

TRANS NPN 80V 15A TO220

Supplier's Site
TRANSISTOR, SILICON; NPN BIPOLAR; TO-220 AB; 90; 80; 5; 15 ADC COLLECTOR; 75W - 70099477 - Allied Electronics, Inc.
Fort Worth, TX, USA
TRANSISTOR, SILICON; NPN BIPOLAR; TO-220 AB; 90; 80; 5; 15 ADC COLLECTOR; 75W
70099477
TRANSISTOR, SILICON; NPN BIPOLAR; TO-220 AB; 90; 80; 5; 15 ADC COLLECTOR; 75W 70099477
TRANSISTOR, SILICON; NPN BIPOLAR; TO-220 AB; 90; 80; 5; 15 ADC COLLECTOR; 75W

TRANSISTOR, SILICON; NPN BIPOLAR; TO-220 AB; 90; 80; 5; 15 ADC COLLECTOR; 75W

Supplier's Site
Bipolar Transistor, Npn, 80V To-220; Transistor Polarity Onsemi - 72J1873 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 80V To-220; Transistor Polarity Onsemi
72J1873
Bipolar Transistor, Npn, 80V To-220; Transistor Polarity Onsemi 72J1873
BIPOLAR TRANSISTOR, NPN, 80V TO-220; Transistor Polarity:NPN; Collector Emitter Voltage Max:80V; Continuous Collector Current:15A; Power Dissipation:75W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:5MHz RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 80V TO-220; Transistor Polarity:NPN; Collector Emitter Voltage Max:80V; Continuous Collector Current:15A; Power Dissipation:75W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:5MHz RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2N6488G
Bipolar Transistors - BJT 2N6488G
Bipolar Transistors - BJT 15A 80V 75W NPN

Bipolar Transistors - BJT 15A 80V 75W NPN

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. Win Source Electronics Radwell International Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-2N6488G 2N6488GOS-ND 5449977 005714-2N6488G 18710588 2N6488G 70099477 72J1873 2N6488G
Product Name 80V 15A 5MHz TO-220 Bipolar Transistor Single Bipolar Transistors Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - 2N6488G Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) TRANSISTOR, SILICON; NPN BIPOLAR; TO-220 AB; 90; 80; 5; 15 ADC COLLECTOR; 75W Bipolar Transistor, Npn, 80V To-220; Transistor Polarity Onsemi Bipolar Transistors - BJT
Polarity NPN NPN NPN NPN; NPN NPN NPN
IC(max) 15000 milliamps 15000 milliamps 15000 milliamps 15000 milliamps
VCEO 80 volts 80 volts 80 volts 80 volts
VCBO 90 volts 90 volts
fT 5 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 216346 - RS Components, Ltd.
Specs
Polarity PNP
Package Type TO-252 (DPAK); TO-252
View Details
45 V, 500 mA NPN general-purpose transistors - BC817K-25-QR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 45 volts
View Details
2 suppliers
TRANSISTORS - Transistors (BJT) - Arrays - BC807UE6327HTSA1 - 108971-BC807UE6327HTSA1 - Win Source Electronics
Specs
Polarity PNP; 2 PNP (Dual)
Package Type SOT3; PG-SC74-6
View Details
7 suppliers