NTE Electronics, Inc. Discrete Semiconductor Products - Transistors - Bipolar (BJT) NTE196

Description
TRANS NPN 70V 7A TO220
Description
TRANS NPN 70V 7A TO220

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - NTE196 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
NTE196
Discrete Semiconductor Products - Transistors - Bipolar (BJT) NTE196
TRANS NPN 70V 7A TO220

TRANS NPN 70V 7A TO220

Supplier's Site
TRANSISTOR NPN SILICON 90V IC-7A TO-220CASE AUDIO POWER OUTPUT AND MEDIUM POWER - 70214930 - Allied Electronics, Inc.
Fort Worth, TX, USA
TRANSISTOR NPN SILICON 90V IC-7A TO-220CASE AUDIO POWER OUTPUT AND MEDIUM POWER
70214930
TRANSISTOR NPN SILICON 90V IC-7A TO-220CASE AUDIO POWER OUTPUT AND MEDIUM POWER 70214930
Silicon Complementary Transistors, Audio Power Output and Medium Power Switching High current-gain bandwidth product: fT ≥ 4 MHz Min @ IC ≥ 500 mA (NTE196) Designed for use in general purpose amplifier and switching applications.

Silicon Complementary Transistors, Audio Power Output and Medium Power Switching

  • High current-gain bandwidth product: fT ≥ 4 MHz Min @ IC ≥ 500 mA (NTE196)
    Designed for use in general purpose amplifier and switching applications.
Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Allied Electronics, Inc.
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number NTE196 70214930
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) TRANSISTOR NPN SILICON 90V IC-7A TO-220CASE AUDIO POWER OUTPUT AND MEDIUM POWER
Packing Method Bag
IC(max) 7000 milliamps 7000 milliamps
VCEO 70 volts 70 volts
Polarity NPN
Transistor Technology / Material Silicon
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1219418 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; Sot-223
Number of units in IC 1
View Details
65 V, 100 mA NPN general-purpose transistors - BC846BW,115 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 100 milliamps
VCEO 65 volts
View Details
9 suppliers
Single Bipolar Transistors - BCP49H6359XTMA1TR-ND - DigiKey
Specs
Polarity NPN
Package Type TO-261-4, TO-261AA
View Details
2 suppliers