NTE Electronics, Inc. TRANSISTOR NPN SILICON 500V 3AMP LINEARAUDIO POWER AMP TO-66 CASE NTE175

Description
Silicon Complementary Transistors, High Voltage, Medium Power Switch, NPN Transistor Type Usable DC current gain to 2.0 ADC Designed for high-speed switching and linear amplifier applications for high-voltage Operational amplifiers, switching regulators, converters, inverters, deflection stages, and high fidelity amplifiers.
Description
Silicon Complementary Transistors, High Voltage, Medium Power Switch, NPN Transistor Type Usable DC current gain to 2.0 ADC Designed for high-speed switching and linear amplifier applications for high-voltage Operational amplifiers, switching regulators, converters, inverters, deflection stages, and high fidelity amplifiers.

Suppliers

Company
Product
Description
Supplier Links
TRANSISTOR NPN SILICON 500V 3AMP LINEARAUDIO POWER AMP TO-66 CASE - 70214911 - Allied Electronics, Inc.
Fort Worth, TX, USA
TRANSISTOR NPN SILICON 500V 3AMP LINEARAUDIO POWER AMP TO-66 CASE
70214911
TRANSISTOR NPN SILICON 500V 3AMP LINEARAUDIO POWER AMP TO-66 CASE 70214911
Silicon Complementary Transistors, High Voltage, Medium Power Switch, NPN Transistor Type Usable DC current gain to 2.0 ADC Designed for high-speed switching and linear amplifier applications for high-voltage Operational amplifiers, switching regulators, converters, inverters, deflection stages, and high fidelity amplifiers.

Silicon Complementary Transistors, High Voltage, Medium Power Switch, NPN Transistor Type

  • Usable DC current gain to 2.0 ADC
    Designed for high-speed switching and linear amplifier applications for high-voltage Operational amplifiers, switching regulators, converters, inverters, deflection stages, and high fidelity amplifiers.
Supplier's Site
Bipolar Transistor, Npn, 300V; Transistor Polarity Nte Electronics - 06M7378 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 300V; Transistor Polarity Nte Electronics
06M7378
Bipolar Transistor, Npn, 300V; Transistor Polarity Nte Electronics 06M7378
BIPOLAR TRANSISTOR, NPN, 300V; Transistor Polarity:NPN; Collector Emitter Voltage Max:300V; Continuous Collector Current:2A; Power Dissipation:35W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Transition Frequency:15MHz RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 300V; Transistor Polarity:NPN; Collector Emitter Voltage Max:300V; Continuous Collector Current:2A; Power Dissipation:35W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Transition Frequency:15MHz RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 70214911 06M7378
Product Name TRANSISTOR NPN SILICON 500V 3AMP LINEARAUDIO POWER AMP TO-66 CASE Bipolar Transistor, Npn, 300V; Transistor Polarity Nte Electronics
Polarity NPN NPN
Transistor Technology / Material Silicon
Package Type TO-66 TO-3
IC(max) 2000 milliamps 2000 milliamps
VCEO 300 volts 300 volts
Unlock Full Specs
to access all available technical data