Trans Darlington PNP 100V 5A TO220AB
Trans Darlington PNP 100V 5A TO220AB
PNP Darlington Transistor 100V 5A TO-220AB Product overview: TIP127G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 5A. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TIP127G can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP - Darlington 100V 5A 2W Through Hole TO-220
TRANS PNP DARL 100V 5A TO220
Darlington Transistors 5A 100V Bipolar Power PNP
TRANSISTOR, MEDIUM-POWER; PNP; 100VDC; 100VDC; 5VDC; 5 ADC COLLECTOR; 120MADC IB
TRANS PNP DARL 100V 5A TO220
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Darlington Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Darlington Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 5452361 | 276-TIP127G | TIP127GOS-ND | TIP127G | TIP127G | 70099573 | TIP127G |
| Product Name | Darlington Pairs | 100V 5A Bipolar Transistor | Single Bipolar Transistors | Single Bipolar Transistors | Darlington Transistors | TRANSISTOR, MEDIUM-POWER; PNP; 100VDC; 100VDC; 5VDC; 5 ADC COLLECTOR; 120MADC IB | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | PNP | PNP - Darlington; PNP | PNP | ||
| Package Type | TO-220; To-220ab | TO-220; TO-220-3 | TO-220; TO-220-3 | TO-220 | |||
| Number of units in IC | 1 | ||||||
| IC(max) | 5000 milliamps | 5000 milliamps | 5000 milliamps | ||||
| VCEO | 100 volts | 100 volts | 100 volts |