TRANS PNP 80V 4A TO126
BIPOLAR TRANSISTOR, PNP -80V TO-126; Transistor Polarity:PNP; Collector Emitter Voltage Max:80V; Continuous Collector Current:4A; Power Dissipation:40W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:2MHz RoHS Compliant: Yes
Silicon Complementaryyy Transistors
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | NTE185 | 42M2405 | 70215727 |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistor, Pnp -80V To-126; Transistor Polarity Nte Electronics | TRANSISTOR PNP SILICON 80V 4A TO-126 CASE AUDIO POWER AMP AND SWITCH TO-126 |
| Packing Method | Bag | ||
| IC(max) | 4000 milliamps | 4000 milliamps | 4000 milliamps |
| VCEO | 80 volts | 80 volts | 80 volts |
| Polarity | PNP | PNP | |
| Package Type | TO-3 | TO-126 |