NPN Silicon Complementary Transistors Audio Power Output, Collector-Base Voltage 200 V
TRANS NPN 200V 15A TO3PBL
| Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 70215933 | NTE2328 |
| Product Name | TRANSISTOR NPN SILICON 200V IC=15A AUDIO POWER OUTPUT COMPLEMENT TO NTE2329 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | |
| IC(max) | 15000 milliamps | 15000 milliamps |
| VCEO | 200 volts | 200 volts |
| VCBO | 200 volts |