TRANS NPN 300V 0.1A TO92L
DISCONTINUED BY MANUFACTURER, BIPOLAR TRANSISTOR, NPN, 300V; TRANSISTOR POLARITY:NPN; COLLECTOR EMITTER VOLTAGE V(BR)CEO:300V; TRANSITION FREQUENCY FT:50MHZ; POWER DISSIPATION PD:9. FREE 2 YEAR RADWELL WARRANTY
High Voltage Silicon NPN Transistor, +150°C Junction Temperature
| Acme Chip Technology Co., Limited | Radwell International | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | RF Transistors | Bipolar RF Transistors |
| Product Number | NTE399 | 18728798 | 70215776 |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor | T-NPN SI-VIDEO OUTPUT |
| Packing Method | Bag | ||
| IC(max) | 100 milliamps | 100 milliamps | |
| VCEO | 300 volts | 300 volts | |
| Polarity | NPN | ||
| Package Type | TO-92 |