NPN BJT Transistor, 40V, 600mA, 250MHz, TO-92 Product overview: 2N4401G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 600mA, 250MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 600mA, 250MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N4401G can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 40V 600mA 250MHz 625mW Through Hole TO-92 (TO-226)
Manufacturer: ON Semiconductor
Win Source Part Number: 1003903-2N4401G
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 250MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 600mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 750mV @ 50mA, 500mA
Typical Gain (hFE) (Min): 100 @ 150mA, 1V
Maximum Power Dissipation: 625mW
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
TRANS NPN 40V 0.6A TO92
DISCONTINUED BY MANUFACTURER, BIPOLAR (BJT) SINGLE TRANSISTOR, NPN, 40 V, 600 MA, 625 MW, TO-92. FREE 2 YEAR RADWELL WARRANTY
SS T092 GP XSTR NPN 40V -LEAD FREE
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Radwell International | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | RF Transistors | Bipolar RF Transistors |
| Product Number | 276-2N4401G | 2N4401GOS-ND | 1003903-2N4401G | 2N4401G | 18716331 | 70099744 |
| Product Name | 40V 600mA 250MHz Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - 2N4401G | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor | SS T092 GP XSTR NPN 40V -LEAD FREE |
| Polarity | NPN | NPN | NPN; NPN | NPN | ||
| IC(max) | 600 milliamps | 600 milliamps | 600 milliamps | |||
| VCEO | 40 volts | 40 volts | 40 volts | |||
| VCBO | 60 volts | 60 volts | ||||
| fT | 250 MHz |