Bipolar (BJT) Transistor PNP 200V 1A 15MHz 1W Through Hole TO-39
Silicon Transistor, PNP Transistor Type, -200 V Collector to Emitter Voltage
TRANS PNP 200V 1A TO39
TRANS PNP 200V 1A TO39
| DigiKey | Allied Electronics, Inc. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 497-2593-5-ND | 70014172 | 2N5415 | 2N5415 |
| Product Name | Single Bipolar Transistors | TRANSISTOR; PNP; -200V; -200V; -4V; -1A; -0.5A | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | PNP; PNP | |
| Package Type | TO-3; TO-39; TO-205AD, TO-39-3 Metal Can | TO-39 | TO-39; TO-205AD, TO-39-3 Metal Can | |
| IC(max) | -1000 milliamps | 1000 milliamps | 1000 milliamps | |
| VCEO | -200 volts | 200 volts | 200 volts | |
| VCBO | -200 volts |