onsemi Darlington Pairs MJ11032G

Description
Darlington NPN 120V 50A 300W TO204AA
Request a Quote Datasheet
Description
Darlington NPN 120V 50A 300W TO204AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Darlington Pairs - 7743209 - RS Components, Ltd.
Corby, Northants, United Kingdom
Darlington Pairs
7743209
Darlington Pairs 7743209
Darlington NPN 120V 50A 300W TO204AA

Darlington NPN 120V 50A 300W TO204AA

Supplier's Site
Darlington Pairs - 1250063 - RS Components, Ltd.
Corby, Northants, United Kingdom
Darlington Pairs
1250063
Darlington Pairs 1250063
Darlington NPN 120V 50A 300W TO204AA

Darlington NPN 120V 50A 300W TO204AA

Supplier's Site
Singapore, Singapore
120V 50A 300W Bipolar Transistor
276-MJ11032G
120V 50A 300W Bipolar Transistor 276-MJ11032G
NPN Darlington Transistor 120V 50A 300W TO-204 Product overview: MJ11032G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 50A, 300W. Search-friendly keywords include transistor, BJT, switching, amplification, 120V, 50A, 300W, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJ11032G can be used for catalog matching and distributor lookup.

NPN Darlington Transistor 120V 50A 300W TO-204 Product overview: MJ11032G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 50A, 300W. Search-friendly keywords include transistor, BJT, switching, amplification, 120V, 50A, 300W, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJ11032G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - MJ11032GOS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MJ11032GOS-ND
Single Bipolar Transistors MJ11032GOS-ND
Bipolar (BJT) Transistor NPN - Darlington 120V 50A 300W Through Hole TO-204 (TO-3)

Bipolar (BJT) Transistor NPN - Darlington 120V 50A 300W Through Hole TO-204 (TO-3)

Buy Now Datasheet
Single Bipolar Transistors - MJ11032G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
MJ11032G
Single Bipolar Transistors MJ11032G
TRANS NPN DARL 120V 50A TO204

TRANS NPN DARL 120V 50A TO204

Supplier's Site Datasheet
Bipolar Transistor, Npn, 120V, To-204; Transistor Polarity Onsemi - 26K4507 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 120V, To-204; Transistor Polarity Onsemi
26K4507
Bipolar Transistor, Npn, 120V, To-204; Transistor Polarity Onsemi 26K4507
BIPOLAR TRANSISTOR, NPN, 120V, TO-204; Transistor Polarity:NPN; Collector Emitter Voltage Max:120V; Continuous Collector Current:50A; Power Dissipation:300W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Transition Frequency:-RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 120V, TO-204; Transistor Polarity:NPN; Collector Emitter Voltage Max:120V; Continuous Collector Current:50A; Power Dissipation:300W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Transition Frequency:-RoHS Compliant: Yes

Supplier's Site
BIP T03 NPN 50A 120V FG - 70099987 - Allied Electronics, Inc.
Fort Worth, TX, USA
BIP T03 NPN 50A 120V FG
70099987
BIP T03 NPN 50A 120V FG 70099987
BIP T03 NPN 50A 120V FG

BIP T03 NPN 50A 120V FG

Supplier's Site
Sheung Wan, Hong Kong
Darlington Transistors
MJ11032G
Darlington Transistors MJ11032G
Darlington Transistors 50A 120V Bipolar Power NPN

Darlington Transistors 50A 120V Bipolar Power NPN

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MJ11032G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MJ11032G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MJ11032G
TRANS NPN DARL 120V 50A TO204

TRANS NPN DARL 120V 50A TO204

Supplier's Site
Transistor -  - Radwell International
Willingboro, NJ, United States
Transistor
Transistor
ON SEMICONDUCTOR Semiconductors MJ11032G

ON SEMICONDUCTOR Semiconductors MJ11032G

Supplier's Site

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Allied Electronics, Inc. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Darlington Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Darlington Transistors Bipolar RF Transistors RF Transistors
Product Number 7743209 276-MJ11032G MJ11032GOS-ND MJ11032G 26K4507 70099987 MJ11032G MJ11032G
Product Name Darlington Pairs 120V 50A 300W Bipolar Transistor Single Bipolar Transistors Single Bipolar Transistors Bipolar Transistor, Npn, 120V, To-204; Transistor Polarity Onsemi BIP T03 NPN 50A 120V FG Darlington Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Transistor
Polarity NPN NPN NPN NPN - Darlington; NPN NPN NPN
Package Type To-204 TO-204AE TO-204AE TO-3 TO-204 (TO-3)
Number of units in IC 1
IC(max) 50000 milliamps 50000 milliamps 50000 milliamps 50000 milliamps
VCEO 120 volts 120 volts 120 volts 120 volts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - SMBTA14E6327HTSA1 - 112843-SMBTA14E6327HTSA1 - Win Source Electronics
Specs
Polarity NPN; NPN - Darlington
Package Type SOT3; SOT23; PG-SOT23-3
View Details
5 suppliers
45 V, 100 mA NPN general-purpose transistor - BC847BQC-QZ - Nexperia B.V.
Specs
Package Type SOT8009 SOT8009
IC(max) 100 milliamps
VCEO 45 volts
View Details
4 suppliers
Bipolar Transistors - 1219439 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details