onsemi Single Bipolar Transistors MJE13005G

Description
Bipolar (BJT) Transistor NPN 400V 4A 4MHz 2W Through Hole TO-220
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 400V 4A 4MHz 2W Through Hole TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - MJE13005GOS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MJE13005GOS-ND
Single Bipolar Transistors MJE13005GOS-ND
Bipolar (BJT) Transistor NPN 400V 4A 4MHz 2W Through Hole TO-220

Bipolar (BJT) Transistor NPN 400V 4A 4MHz 2W Through Hole TO-220

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - MJE13005G - 1223690-MJE13005G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MJE13005G
1223690-MJE13005G
TRANSISTORS - Transistors (BJT) - Single - MJE13005G 1223690-MJE13005G
Manufacturer: ON Semiconductor Win Source Part Number: 1223690-MJE13005G Series: SWITCHMODE Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 150°C (TJ) Package: TO-220-3 Power - Max: 2W Transistor Type: NPN Frequency - Transition: 4MHz Part Status: Obsolete(EOL) Categories: Discrete Semiconductor Products Manufacturer Homepage: www.onsemi.com Manufacturer Package: TO-220AB Current - Collector (Ic) (Maximum): 4A Voltage - Collector Emitter Breakdown (Maximum): 400V Vce Saturation (Maximum) @ Ib, Ic: 1V @ 1A, 4A DC Current Gain (hFE) (Minimum) @ Ic, Vce: 8 @ 2A, 5V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Application Field: Used in Audio, Signal Processing, Power Management

Manufacturer: ON Semiconductor
Win Source Part Number: 1223690-MJE13005G
Series: SWITCHMODE
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -65°C ~ 150°C (TJ)
Package: TO-220-3
Power - Max: 2W
Transistor Type: NPN
Frequency - Transition: 4MHz
Part Status: Obsolete(EOL)
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-220AB
Current - Collector (Ic) (Maximum): 4A
Voltage - Collector Emitter Breakdown (Maximum): 400V
Vce Saturation (Maximum) @ Ib, Ic: 1V @ 1A, 4A
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 8 @ 2A, 5V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Application Field: Used in Audio, Signal Processing, Power Management

Buy Now Datasheet
Singapore, Singapore
4A 400V TO-220 Bipolar Transistor
276-MJE13005G
4A 400V TO-220 Bipolar Transistor 276-MJE13005G
4A 400V NPN BJT Power Transistor TO-220 Product overview: MJE13005G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 400V, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 4A, 400V, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJE13005G can be used for catalog matching and distributor lookup.

4A 400V NPN BJT Power Transistor TO-220 Product overview: MJE13005G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 400V, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 4A, 400V, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJE13005G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Transistor, Bipolar; NPN Bipolar; Silicon; TO-220AB; 400; 9; 4 Adc Collector,PBF - 70099657 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transistor, Bipolar; NPN Bipolar; Silicon; TO-220AB; 400; 9; 4 Adc Collector,PBF
70099657
Transistor, Bipolar; NPN Bipolar; Silicon; TO-220AB; 400; 9; 4 Adc Collector,PBF 70099657
Transistor, Bipolar; NPN Bipolar; Silicon; TO-220AB; 400; 9; 4 Adc Collector,PBF

Transistor, Bipolar; NPN Bipolar; Silicon; TO-220AB; 400; 9; 4 Adc Collector,PBF

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc.
Product Category Transistors RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number MJE13005GOS-ND 1223690-MJE13005G 276-MJE13005G 70099657
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - MJE13005G 4A 400V TO-220 Bipolar Transistor Transistor, Bipolar; NPN Bipolar; Silicon; TO-220AB; 400; 9; 4 Adc Collector,PBF
Polarity NPN NPN NPN NPN
Package Type TO-220; TO-220-3 TO-220; SOT3 TO-220
Packing Method Tube; Tube
TJ -65 to 150 C (-85 to 302 F) -65 C (-85 F)
Power Gain 8 dB
Unlock Full Specs
to access all available technical data