POWER BIPOLAR TRANSISTOR, 15A I(C), 400V V(BR)CEO, 1-ELEMENT, NPN, SILICON, TO-3, METAL, 2 PIN. FREE 2 YEAR RADWELL WARRANTY
Silicon NPN Transistors
TRANS NPN 400V 15A TO3
| Radwell International | Allied Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 18748828 | 70215718 | NTE53 |
| Product Name | Transistor | TRANSISTOR - NPN HI SPEED SWITCHING | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | ||
| Transistor Technology / Material | Silicon | ||
| Package Type | TO-3 | ||
| IC(max) | 15000 milliamps | 15000 milliamps | |
| VCEO | 400 volts | 400 volts |