Bipolar (BJT) Transistor PNP 100V 6A 65W Through Hole TO-220
TRANS PNP 100V 6A TO220
BIPOLAR TRANSISTOR, PNP, -100V; Transistor Polarity:PNP; Collector Emitter Voltage Max:100V; Continuous Collector Current:6A; Power Dissipation:65W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:-; MSL:- RoHS Compliant: Yes
Bipolar Transistors - BJT PNP Gen Pur Power
TRANS PNP 100V 6A TO220
100V 65W 15@3A,4V 6A PNP ITO-220AB-3 Bipolar Transistors - BJT ROHS
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 497-2629-5-ND | TIP42C | 70013741 | 89K1095 | TIP42C | TIP42C | TIP42C |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | TRANSISTOR, PNP 100V 6A | Bipolar Transistor, Pnp, -100V; Transistor Polarity Stmicroelectronics | Bipolar Transistors - BJT | Single Bipolar Transistors | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT |
| Polarity | PNP | PNP | PNP | PNP; PNP | PNP | ||
| Package Type | TO-220; TO-220-3 | TO-220 | TO-3 | TO-220; TO-220-3 | TO-220 | ||
| Packing Method | Tube; Tube | ||||||
| IC(max) | 6000 milliamps | -6000 milliamps | 6000 milliamps | 6000 milliamps | 6000 milliamps | ||
| VCEO | 100 volts | -100 volts | 100 volts | 100 volts | 100 volts |