NTE Electronics, Inc. Bipolar Transistor, Npn, 40V, To-92; Transistor Polarity Nte Electronics NTE172A

Description
BIPOLAR TRANSISTOR, NPN, 40V, TO-92; Transistor Polarity:NPN; Collector Emitter Voltage Max:40V; Continuous Collector Current:300mA; Power Dissipation:400mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
Description
BIPOLAR TRANSISTOR, NPN, 40V, TO-92; Transistor Polarity:NPN; Collector Emitter Voltage Max:40V; Continuous Collector Current:300mA; Power Dissipation:400mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistor, Npn, 40V, To-92; Transistor Polarity Nte Electronics - 29C4458 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 40V, To-92; Transistor Polarity Nte Electronics
29C4458
Bipolar Transistor, Npn, 40V, To-92; Transistor Polarity Nte Electronics 29C4458
BIPOLAR TRANSISTOR, NPN, 40V, TO-92; Transistor Polarity:NPN; Collector Emitter Voltage Max:40V; Continuous Collector Current:300mA; Power Dissipation:400mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 40V, TO-92; Transistor Polarity:NPN; Collector Emitter Voltage Max:40V; Continuous Collector Current:300mA; Power Dissipation:400mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - NTE172A - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
NTE172A
Discrete Semiconductor Products - Transistors - Bipolar (BJT) NTE172A
TRANS NPN DARL 40V 0.3A TO92

TRANS NPN DARL 40V 0.3A TO92

Supplier's Site
TRANSISTOR NPN SILICON DARLINGTON 40V IC=0.33A TO-92 PRE-AMP MEDIUM SPEED SWITCH - 70215725 - Allied Electronics, Inc.
Fort Worth, TX, USA
TRANSISTOR NPN SILICON DARLINGTON 40V IC=0.33A TO-92 PRE-AMP MEDIUM SPEED SWITCH
70215725
TRANSISTOR NPN SILICON DARLINGTON 40V IC=0.33A TO-92 PRE-AMP MEDIUM SPEED SWITCH 70215725
Silicon NPN Transistors

Silicon NPN Transistors

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited Allied Electronics, Inc.
Product Category Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 29C4458 NTE172A 70215725
Product Name Bipolar Transistor, Npn, 40V, To-92; Transistor Polarity Nte Electronics Discrete Semiconductor Products - Transistors - Bipolar (BJT) TRANSISTOR NPN SILICON DARLINGTON 40V IC=0.33A TO-92 PRE-AMP MEDIUM SPEED SWITCH
Polarity NPN NPN
Package Type TO-3; TO-92 TO-92
IC(max) 300 milliamps 300 milliamps 300 milliamps
VCEO 40 volts 40 volts 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA PNP general-purpose transistors - BC807K-25-QR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
2 suppliers
Single Bipolar Transistors - BC80740B5003XTTR-ND - DigiKey
Specs
Polarity PNP
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
2 suppliers
Bipolar Transistors - 1219988 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; Sot-223
Number of units in IC 1
View Details