onsemi 80V 4A 40W Bipolar Transistor 2N6039G

Description
NPN Darlington Transistor 80V 4A 40W TO-225 Product overview: 2N6039G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 4A, 40W. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 4A, 40W, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N6039G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
NPN Darlington Transistor 80V 4A 40W TO-225 Product overview: 2N6039G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 4A, 40W. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 4A, 40W, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N6039G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
80V 4A 40W Bipolar Transistor
276-2N6039G
80V 4A 40W Bipolar Transistor 276-2N6039G
NPN Darlington Transistor 80V 4A 40W TO-225 Product overview: 2N6039G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 4A, 40W. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 4A, 40W, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N6039G can be used for catalog matching and distributor lookup.

NPN Darlington Transistor 80V 4A 40W TO-225 Product overview: 2N6039G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 4A, 40W. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 4A, 40W, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N6039G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - 2N6039GOS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2N6039GOS-ND
Single Bipolar Transistors 2N6039GOS-ND
Bipolar (BJT) Transistor NPN - Darlington 80V 4A 40W Through Hole TO-126

Bipolar (BJT) Transistor NPN - Darlington 80V 4A 40W Through Hole TO-126

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2N6039G - 075344-2N6039G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2N6039G
075344-2N6039G
TRANSISTORS - Transistors (BJT) - Single - 2N6039G 075344-2N6039G
Manufacturer: ON Semiconductor Win Source Part Number: 075344-2N6039G Packaging: Bulk Mounting: Through Hole Transistor Polarity: NPN - Darlington Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: TO-225AA Maximum Current Collector: 4A VCEO Maximum Collector-Emitter Breakdown Voltage: 80V Max Vce (sat): 3V @ 40mA, 4A Collector Cut-off Current(Max): 100μA Typical Gain (hFE) (Min): 750 @ 2A, 3V Maximum Power Dissipation: 40W Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 075344-2N6039G
Packaging: Bulk
Mounting: Through Hole
Transistor Polarity: NPN - Darlington
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: TO-225AA
Maximum Current Collector: 4A
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 3V @ 40mA, 4A
Collector Cut-off Current(Max): 100μA
Typical Gain (hFE) (Min): 750 @ 2A, 3V
Maximum Power Dissipation: 40W
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Darlington Transistor, Npn, 80V, To-225; Transistor Polarity Onsemi - 42K3163 - Newark, An Avnet Company
Chicago, IL, United States
Darlington Transistor, Npn, 80V, To-225; Transistor Polarity Onsemi
42K3163
Darlington Transistor, Npn, 80V, To-225; Transistor Polarity Onsemi 42K3163
DARLINGTON TRANSISTOR, NPN, 80V, TO-225; Transistor Polarity:NPN; Collector Emitter Voltage Max:80V; Continuous Collector Current:4A; Power Dissipation:1.5W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:-RoHS Compliant: Yes

DARLINGTON TRANSISTOR, NPN, 80V, TO-225; Transistor Polarity:NPN; Collector Emitter Voltage Max:80V; Continuous Collector Current:4A; Power Dissipation:1.5W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:-RoHS Compliant: Yes

Supplier's Site
BIP C77 NPN 4A 80V - 70099769 - Allied Electronics, Inc.
Fort Worth, TX, USA
BIP C77 NPN 4A 80V
70099769
BIP C77 NPN 4A 80V 70099769
BIP C77 NPN 4A 80V

BIP C77 NPN 4A 80V

Supplier's Site
Sheung Wan, Hong Kong
Darlington Transistors
2N6039G
Darlington Transistors 2N6039G
Darlington Transistors 4A 80V Bipolar Power NPN

Darlington Transistors 4A 80V Bipolar Power NPN

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2N6039G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2N6039G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2N6039G
TRANS NPN DARL 80V 4A TO126

TRANS NPN DARL 80V 4A TO126

Supplier's Site
TRANS NPN DARL 80V 4A TO225AA - 598-2N6039G - Utmel Electronic Limited
Hong Kong, China
TRANS NPN DARL 80V 4A TO225AA
598-2N6039G
TRANS NPN DARL 80V 4A TO225AA 598-2N6039G
TRANS NPN DARL 80V 4A TO225AA

TRANS NPN DARL 80V 4A TO225AA

Supplier's Site
Transistor - 18716522 - Radwell International
Willingboro, NJ, United States
Transistor
18716522
Transistor 18716522
DISCONTINUED BY MANUFACTURER, POWER BIPOLAR TRANSISTOR, 4A I(C), 80V V(BR)CEO, 1-ELEMENT, NPN, SILICON, TO-126, PLASTIC/EPOXY, 3 PIN. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, POWER BIPOLAR TRANSISTOR, 4A I(C), 80V V(BR)CEO, 1-ELEMENT, NPN, SILICON, TO-126, PLASTIC/EPOXY, 3 PIN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Allied Electronics, Inc. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Radwell International
Product Category Bipolar RF Transistors Transistors Transistors Darlington Transistors Bipolar RF Transistors Darlington Transistors Bipolar RF Transistors Transistors RF Transistors
Product Number 276-2N6039G 2N6039GOS-ND 075344-2N6039G 42K3163 70099769 2N6039G 2N6039G 598-2N6039G 18716522
Product Name 80V 4A 40W Bipolar Transistor Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - 2N6039G Darlington Transistor, Npn, 80V, To-225; Transistor Polarity Onsemi BIP C77 NPN 4A 80V Darlington Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) TRANS NPN DARL 80V 4A TO225AA Transistor
Polarity NPN NPN NPN; NPN - Darlington NPN NPN NPN; NPN
IC(max) 4000 milliamps 4000 milliamps 4000 milliamps
VCEO 80 volts 80 volts 80 volts
VCBO 80 volts
PD 40000 milliwatts 1500 milliwatts 40000 milliwatts
Unlock Full Specs
to access all available technical data