TRANS PNP 80V 1A TO39 Product overview: NTE129 from NTE Electronics, Inc. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NTE129 can be used for catalog matching and distributor lookup.
Manufacturer: NTE
Win Source Part Number: 887762-NTE129
Operating Temperature Range: -65°C ~ 200°C (TJ)
Features: Bipolar (BJT) Transistor PNP 80 V 1 A - 1.25 W Through Hole TO-39
Package: Bag
Package: TO-205AD, TO-39-3 Metal Can
Mounting: Through Hole
Categories: Discrete Semiconductor Products
Case / Package: TO-39
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 1
HTSUS: 8541.29.0095
Silicon Complementaryyy Transistors, Audio Output, Video, Driver
TRANS PNP 80V 1A TO39
NTE Semiconductors NTE129
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | RF Transistors |
| Product Number | 276-NTE129 | 887762-NTE129 | 70214875 | NTE129 | |
| Product Name | 80V 1A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - NTE129 | TRANSISTOR PNP SILICON 80V IC=1A TO-39 AUDIO OUTPUT VIDEO DRIVER | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor |
| Package Type | Bag | TO-3; TO-39; SOT3; TO-39 | TO-39 | ||
| Packing Method | Bag | Bag | |||
| IC(max) | 1000 milliamps | 1000 milliamps | 1000 milliamps | ||
| VCEO | 80 volts | 80 volts | 80 volts | ||
| VCBO | 80 volts | 80 volts |