Bipolar (BJT) Transistor NPN 300V 500mA 50MHz 625mW Through Hole TO-92 (TO-226)
Manufacturer: ON Semiconductor
Win Source Part Number: 1226607-MPSA42G
Family Name: MPSA42
Manufacturer Homepage: www.onsemi.com
Alternative Parts (Cross-Reference): MPSA42; ZTX457; STPSA42 ;
Introduction Date: June 08, 1998
ECCN: EAR99
Country of Origin: Thailand, United States of America
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Power Management
NPN Bipolar Small Signal Transistor, TO-92 (TO-226) 5.33mm Body Height, 5000-BLKBX Product overview: MPSA42G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MPSA42G can be used for catalog matching and distributor lookup.
TRANS NPN 300V 0.5A TO92
TRANS NPN 300V 0.5A TO92
TRANSISTOR, SILICON; TO-92; NPN BIPOLAR; 300; 300; 6; 500 COLLECTOR; 200; 83.3
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | MPSA42GOS-ND | 1226607-MPSA42G | 276-MPSA42G | MPSA42G | MPSA42G | 70099551 |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - MPSA42G | Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors | TRANSISTOR, SILICON; TO-92; NPN BIPOLAR; 300; 300; 6; 500 COLLECTOR; 200; 83.3 |
| Polarity | NPN | NPN; NPN | NPN | |||
| Package Type | TO-92; TO-226-3, TO-92-3 Long Body | TO-92; SOT3 | TO-92; TO-226-3, TO-92-3 Long Body | TO-92 | ||
| Packing Method | Bulk; Bulk | |||||
| IC(max) | 500 milliamps | 500 milliamps | 500 milliamps | |||
| VCEO | 300 volts | 300 volts | 300 volts |