BIPOLAR TRANSISTOR, PNP, QUAD, -40V, DIP; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:40V; DC Collector Current:600mA; Power Dissipation Pd:650mW; DC Current Gain hFE:100hFE; No. of Pins:14Pins; Product Range:-; MSL:-RoHS Compliant: No
TRANS PNP 40V 0.6A 14DIP
General Purpose Transistor, SOT-23 Package Type, 200 mAdc (Max.) Current Collector
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 29C4480 | NTE2322 | 70215902 |
| Product Name | Bipolar Transistor, Pnp, Quad, -40V, Dip; Transistor Polarity Nte Electronics | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | QUAD TRANSISTOR PNP SILICON 60V IC=0.6A14-LEAD DIP |
| Polarity | PNP | PNP | |
| Package Type | TO-3 | 14-Lead DIP | |
| IC(max) | 600 milliamps | 600 milliamps | 600 milliamps |
| PD | 650 milliwatts | 1900 milliwatts | |
| Packing Method | Bag |