BIPOLAR TRANSISTOR, NPN, 150V; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:150V; DC Collector Current:2A; Power Dissipation Pd:1.75W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency ft:8MHz RoHS Compliant: Yes
TRANS NPN 150V 2A TO220
| Newark, An Avnet Company | Allied Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 29C4567 | 70215759 | NTE375 |
| Product Name | Bipolar Transistor, Npn, 150V; Transistor Polarity Nte Electronics | T-NPN SI VERT DEFL | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | |
| Package Type | TO-3 | TO-220 | |
| IC(max) | 2000 milliamps | 2000 milliamps | 2000 milliamps |
| PD | 1750 milliwatts | 1750 milliwatts | |
| VCEO | 150 volts | 150 volts |