TRANS NPN 800V 6A TO3PML
Retriggerable Monostable Multivibrators, 16-Pin DIP Package
BIPOLAR TRANSISTOR, NPN, 800V; Transistor Polarity:NPN; Collector Emitter Voltage Max:800V; Continuous Collector Current:6A; Power Dissipation:60W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:-; MSL:- RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | NTE2331 | 70215885 | 06M7388 |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | TRANSISTOR NPN SILICON 1500V IC=9A TO-3PML CASE COLOR TV HORIZONTAL OUTPUT W/INT | Bipolar Transistor, Npn, 800V; Transistor Polarity Nte Electronics |
| Packing Method | Bag | ||
| IC(max) | 6000 milliamps | 6000 milliamps | 6000 milliamps |
| VCEO | 800 volts | 800 volts | 800 volts |
| Polarity | NPN | NPN |