onsemi 80V 1A 1.5W Bipolar Transistor BCP56T1G

Description
NPN BJT Transistor 80V 1A 1.5W SOT-223 Product overview: BCP56T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 1A, 1.5W. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 1A, 1.5W, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCP56T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
NPN BJT Transistor 80V 1A 1.5W SOT-223 Product overview: BCP56T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 1A, 1.5W. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 1A, 1.5W, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCP56T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
80V 1A 1.5W Bipolar Transistor
276-BCP56T1G
80V 1A 1.5W Bipolar Transistor 276-BCP56T1G
NPN BJT Transistor 80V 1A 1.5W SOT-223 Product overview: BCP56T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 1A, 1.5W. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 1A, 1.5W, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCP56T1G can be used for catalog matching and distributor lookup.

NPN BJT Transistor 80V 1A 1.5W SOT-223 Product overview: BCP56T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 1A, 1.5W. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 1A, 1.5W, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCP56T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - BCP56T1G - 011199-BCP56T1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BCP56T1G
011199-BCP56T1G
TRANSISTORS - Transistors (BJT) - Single - BCP56T1G 011199-BCP56T1G
Manufacturer: ON Semiconductor Win Source Part Number: 011199-BCP56T1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 130MHz Transistor Polarity: NPN Family Name: BCP56 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOT-223 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 80V Max Vce (sat): 500mV @ 50mA, 500mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 40 @ 150mA, 2V Maximum Power Dissipation: 1.5W Alternative Parts (Cross-Reference): BCP56-16; BSP42; BCP56; Introduction Date: December 06, 2001 ECCN: EAR99 Country of Origin: Malaysia, Morocco Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Power Management, Automotive, Audio

Manufacturer: ON Semiconductor
Win Source Part Number: 011199-BCP56T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 130MHz
Transistor Polarity: NPN
Family Name: BCP56
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOT-223
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 500mV @ 50mA, 500mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 40 @ 150mA, 2V
Maximum Power Dissipation: 1.5W
Alternative Parts (Cross-Reference): BCP56-16; BSP42; BCP56;
Introduction Date: December 06, 2001
ECCN: EAR99
Country of Origin: Malaysia, Morocco
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Power Management, Automotive, Audio

Buy Now Datasheet
Single Bipolar Transistors - BCP56T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BCP56T1GOSCT-ND
Single Bipolar Transistors BCP56T1GOSCT-ND
Bipolar (BJT) Transistor NPN 80V 1A 130MHz 1.5W Surface Mount SOT-223 (TO-261)

Bipolar (BJT) Transistor NPN 80V 1A 130MHz 1.5W Surface Mount SOT-223 (TO-261)

Buy Now Datasheet
Single Bipolar Transistors - BCP56T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BCP56T1GOSTR-ND
Single Bipolar Transistors BCP56T1GOSTR-ND
Bipolar (BJT) Transistor NPN 80V 1A 130MHz 1.5W Surface Mount SOT-223 (TO-261)

Bipolar (BJT) Transistor NPN 80V 1A 130MHz 1.5W Surface Mount SOT-223 (TO-261)

Buy Now Datasheet
Single Bipolar Transistors - BCP56T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BCP56T1GOSDKR-ND
Single Bipolar Transistors BCP56T1GOSDKR-ND
Bipolar (BJT) Transistor NPN 80V 1A 130MHz 1.5W Surface Mount SOT-223 (TO-261)

Bipolar (BJT) Transistor NPN 80V 1A 130MHz 1.5W Surface Mount SOT-223 (TO-261)

Buy Now Datasheet
TRANSISTOR, NPN AUDIO 1A 80V, SOT-223 PKG - 70100184 - Allied Electronics, Inc.
Fort Worth, TX, USA
TRANSISTOR, NPN AUDIO 1A 80V, SOT-223 PKG
70100184
TRANSISTOR, NPN AUDIO 1A 80V, SOT-223 PKG 70100184
TRANSISTOR, NPN AUDIO 1A 80V, SOT-223 PKG

TRANSISTOR, NPN AUDIO 1A 80V, SOT-223 PKG

Supplier's Site
Bipolar Transistor, Npn, 80V, Sot-223; Transistor Polarity Onsemi - 88H4561 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 80V, Sot-223; Transistor Polarity Onsemi
88H4561
Bipolar Transistor, Npn, 80V, Sot-223; Transistor Polarity Onsemi 88H4561
BIPOLAR TRANSISTOR, NPN, 80V, SOT-223; Transistor Polarity:NPN; Collector Emitter Voltage Max:80V; Continuous Collector Current:1A; Power Dissipation:1.5W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Qualification:AEC-Q1 01 RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 80V, SOT-223; Transistor Polarity:NPN; Collector Emitter Voltage Max:80V; Continuous Collector Current:1A; Power Dissipation:1.5W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Qualification:AEC-Q101 RoHS Compliant: Yes

Supplier's Site
Bipolar (Bjt) Single Transistor, General Purpose, Npn, 80 V, 130 Mhz, 1.5 W, 1 A, 250 Rohs Compliant Onsemi - 58M4017 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, General Purpose, Npn, 80 V, 130 Mhz, 1.5 W, 1 A, 250 Rohs Compliant Onsemi
58M4017
Bipolar (Bjt) Single Transistor, General Purpose, Npn, 80 V, 130 Mhz, 1.5 W, 1 A, 250 Rohs Compliant Onsemi 58M4017
Bipolar (BJT) Single Transistor, General Purpose, NPN, 80 V, 130 MHz, 1.5 W, 1 A, 250 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, General Purpose, NPN, 80 V, 130 MHz, 1.5 W, 1 A, 250 RoHS Compliant: Yes

Supplier's Site Datasheet
Bipolar (Bjt) Single Transistor, General Purpose, Npn, 80 V, 130 Mhz, 1.5 W, 1 A, 40 Rohs Compliant Onsemi - 94W7518 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, General Purpose, Npn, 80 V, 130 Mhz, 1.5 W, 1 A, 40 Rohs Compliant Onsemi
94W7518
Bipolar (Bjt) Single Transistor, General Purpose, Npn, 80 V, 130 Mhz, 1.5 W, 1 A, 40 Rohs Compliant Onsemi 94W7518
Bipolar (BJT) Single Transistor, General Purpose, NPN, 80 V, 130 MHz, 1.5 W, 1 A, 40 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, General Purpose, NPN, 80 V, 130 MHz, 1.5 W, 1 A, 40 RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BCP56T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BCP56T1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BCP56T1G
TRANS NPN 80V 1A SOT223

TRANS NPN 80V 1A SOT223

Supplier's Site
Single Bipolar Transistors - BCP56T1G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
BCP56T1G
Single Bipolar Transistors BCP56T1G
TRANS NPN 80V 1A SOT223

TRANS NPN 80V 1A SOT223

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BCP56T1G
Bipolar Transistors - BJT BCP56T1G
Bipolar Transistors - BJT 1A 100V NPN

Bipolar Transistors - BJT 1A 100V NPN

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
BCP56T1G
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT BCP56T1G
80V 1.5W 40@150mA,2V 1A NPN SOT-223 Bipolar Transistors - BJT ROHS

80V 1.5W 40@150mA,2V 1A NPN SOT-223 Bipolar Transistors - BJT ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-BCP56T1G 011199-BCP56T1G BCP56T1GOSCT-ND 70100184 88H4561 58M4017 BCP56T1G BCP56T1G BCP56T1G BCP56T1G
Product Name 80V 1A 1.5W Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - BCP56T1G Single Bipolar Transistors TRANSISTOR, NPN AUDIO 1A 80V, SOT-223 PKG Bipolar Transistor, Npn, 80V, Sot-223; Transistor Polarity Onsemi Bipolar (Bjt) Single Transistor, General Purpose, Npn, 80 V, 130 Mhz, 1.5 W, 1 A, 250 Rohs Compliant Onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT) Single Bipolar Transistors Bipolar Transistors - BJT Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
Polarity NPN NPN; NPN NPN NPN NPN NPN NPN; NPN NPN
IC(max) 1000 milliamps 1000 milliamps 1000 milliamps 1000 milliamps 1000 milliamps 1000 milliamps
VCEO 80 volts 80 volts 80 volts 80 volts 80 volts 80 volts
VCBO 100 volts 100 volts
fT 130 MHz 130 MHz
Unlock Full Specs
to access all available technical data