Silicon Complementary Transistor Audio Power Amplifier, PNP Transistor Type
| Allied Electronics, Inc. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 70215745 |
| Product Name | TRANSISTOR PNP SILICON 140V IC=12A TO-3CASE AUDIO POWER OUTPUT COMPLEMENT TO NT |
| Polarity | PNP |
| Package Type | TO-3 |
| IC(max) | 12000 milliamps |
| VCEO | 140 volts |
| VCBO | 140 volts |