onsemi 100V 1A 2W Bipolar Transistor TIP30CG

Description
PNP BJT Transistor 100V 1A 2W TO-220AB Product overview: TIP30CG from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1A, 2W. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 1A, 2W, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TIP30CG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PNP BJT Transistor 100V 1A 2W TO-220AB Product overview: TIP30CG from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1A, 2W. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 1A, 2W, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TIP30CG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 1A 2W Bipolar Transistor
276-TIP30CG
100V 1A 2W Bipolar Transistor 276-TIP30CG
PNP BJT Transistor 100V 1A 2W TO-220AB Product overview: TIP30CG from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1A, 2W. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 1A, 2W, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TIP30CG can be used for catalog matching and distributor lookup.

PNP BJT Transistor 100V 1A 2W TO-220AB Product overview: TIP30CG from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1A, 2W. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 1A, 2W, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TIP30CG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - TIP30CGOS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
TIP30CGOS-ND
Single Bipolar Transistors TIP30CGOS-ND
Bipolar (BJT) Transistor PNP 100V 1A 3MHz 2W Through Hole TO-220

Bipolar (BJT) Transistor PNP 100V 1A 3MHz 2W Through Hole TO-220

Buy Now Datasheet
Bipolar Transistors - 7743678 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
7743678
Bipolar Transistors 7743678
Transistor PNP 100V 1A 30W TO220AB

Transistor PNP 100V 1A 30W TO220AB

Supplier's Site
Bipolar Transistors - 1784767 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1784767
Bipolar Transistors 1784767
Transistor PNP 100V 1A 30W TO220AB

Transistor PNP 100V 1A 30W TO220AB

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single - TIP30CG - 1107273-TIP30CG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - TIP30CG
1107273-TIP30CG
TRANSISTORS - Transistors (BJT) - Single - TIP30CG 1107273-TIP30CG
Manufacturer: ON Semiconductor Win Source Part Number: 1107273-TIP30CG Packaging: Tube/Rail Mounting: Through Hole Frequency - Transition: 3MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: TO-220AB Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 100V Max Vce (sat): 700mV @ 125mA, 1A Collector Cut-off Current(Max): 300μA Typical Gain (hFE) (Min): 15 @ 1A, 4V Maximum Power Dissipation: 2W Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1107273-TIP30CG
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 3MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: TO-220AB
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 700mV @ 125mA, 1A
Collector Cut-off Current(Max): 300μA
Typical Gain (hFE) (Min): 15 @ 1A, 4V
Maximum Power Dissipation: 2W
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
TIP30CG
Bipolar Transistors - BJT TIP30CG
Bipolar Transistors - BJT 1A 100V 30W PNP

Bipolar Transistors - BJT 1A 100V 30W PNP

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - TIP30CG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
TIP30CG
Discrete Semiconductor Products - Transistors - Bipolar (BJT) TIP30CG
TRANS PNP 100V 1A TO220

TRANS PNP 100V 1A TO220

Supplier's Site
Single Bipolar Transistors - TIP30CG - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
TIP30CG
Single Bipolar Transistors TIP30CG
TRANS PNP 100V 1A TO220

TRANS PNP 100V 1A TO220

Supplier's Site Datasheet
BIP T0220 NPN 1A 100V - 70100087 - Allied Electronics, Inc.
Fort Worth, TX, USA
BIP T0220 NPN 1A 100V
70100087
BIP T0220 NPN 1A 100V 70100087
BIP T0220 NPN 1A 100V

BIP T0220 NPN 1A 100V

Supplier's Site
Transistor, Pnp, -100V, 30W, To-220; Transistor Polarity Onsemi - 97Y9658 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Pnp, -100V, 30W, To-220; Transistor Polarity Onsemi
97Y9658
Transistor, Pnp, -100V, 30W, To-220; Transistor Polarity Onsemi 97Y9658
TRANSISTOR, PNP, -100V, 30W, TO-220; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-100V; Transition Frequency ft:3MHz; Power Dissipation Pd:30W; DC Collector Current:-1A; DC Current Gain hFE:15hFE; Transistor Case RoHS Compliant: Yes

TRANSISTOR, PNP, -100V, 30W, TO-220; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-100V; Transition Frequency ft:3MHz; Power Dissipation Pd:30W; DC Collector Current:-1A; DC Current Gain hFE:15hFE; Transistor Case RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Allied Electronics, Inc. Newark, An Avnet Company
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number 276-TIP30CG TIP30CGOS-ND 7743678 1107273-TIP30CG TIP30CG TIP30CG TIP30CG 70100087 97Y9658
Product Name 100V 1A 2W Bipolar Transistor Single Bipolar Transistors Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - TIP30CG Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT) Single Bipolar Transistors BIP T0220 NPN 1A 100V Transistor, Pnp, -100V, 30W, To-220; Transistor Polarity Onsemi
Polarity PNP PNP PNP PNP; PNP PNP; PNP PNP PNP
IC(max) 1000 milliamps 1000 milliamps 1000 milliamps 1000 milliamps
VCEO 100 volts 100 volts 100 volts 100 volts
VCBO 100 volts 100 volts
fT 3 MHz
Unlock Full Specs
to access all available technical data