TRANS PNP 180V 16A TO3
Silicon Complementaryyy Transistors
| Acme Chip Technology Co., Limited | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | NTE285 | 70215748 |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | TRANSISTOR PNP SILICON 180V IC-16A TO-3AUDIO AMP OUTPUT COMP'L TO NTE284 |
| Packing Method | Bag | |
| IC(max) | 16000 milliamps | 16000 milliamps |
| VCEO | 180 volts | 180 volts |
| Polarity | PNP | |
| Transistor Technology / Material | Silicon |