NPN power transistor,MJE15028 8A
NPN power transistor,MJE15028 8A
Manufacturer: ON Semiconductor
Win Source Part Number: 1077403-MJE15028G
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 30MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: TO-220AB
Maximum Current Collector: 8A
VCEO Maximum Collector-Emitter Breakdown Voltage: 120V
Max Vce (sat): 500mV @ 100mA, 1A
Collector Cut-off Current(Max): 100μA
Typical Gain (hFE) (Min): 20 @ 4A, 2V
Maximum Power Dissipation: 50W
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Bipolar (BJT) Transistor NPN 120V 8A 30MHz 50W Through Hole TO-220
8A 120V NPN BJT Power Transistor TO-220 Product overview: MJE15028G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 120V, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 8A, 120V, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJE15028G can be used for catalog matching and distributor lookup.
TRANSISTOR, BIPOLAR; NPN BIPOLAR; SILICON; TO-220AB; 120; 120; 5; 2 ADC IB; 50W
TRANS NPN 120V 8A TO220
TRANS NPN 120V 8A TO220
POWER TRANSISTOR, NPN, 120V, TO-220; Transistor Polarity:NPN; Collector Emitter Voltage Max:120V; Continuous Collector Current:8A; Power Dissipation:50W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:30MHzRoHS Compliant: Yes
Bipolar Transistors - BJT 8A 120V 50W NPN
| RS Components, Ltd. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 5450264 | 1077403-MJE15028G | MJE15028GOS-ND | 276-MJE15028G | 70099516 | MJE15028G | MJE15028G | 26K4449 | MJE15028G |
| Product Name | Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - MJE15028G | Single Bipolar Transistors | 8A 120V TO-220 Bipolar Transistor | TRANSISTOR, BIPOLAR; NPN BIPOLAR; SILICON; TO-220AB; 120; 120; 5; 2 ADC IB; 50W | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors | Power Transistor, Npn, 120V, To-220; Transistor Polarity Onsemi | Bipolar Transistors - BJT |
| Polarity | NPN | NPN; NPN | NPN | NPN | NPN | NPN; NPN | NPN | ||
| Package Type | TO-220; To-220ab | TO-220; SOT3; TO-220AB | TO-220; TO-220-3 | TO-220 | TO-220; TO-220-3 | TO-3; TO-220 | |||
| Number of units in IC | 1 | ||||||||
| IC(max) | 8000 milliamps | 8000 milliamps | 8000 milliamps | 8000 milliamps | |||||
| VCEO | 120 volts | 120 volts | 120 volts | 120 volts |