onsemi Single Bipolar Transistors 2N5550G

Description
Bipolar (BJT) Transistor NPN 140V 600mA 300MHz 625mW Through Hole TO-92 (TO-226)
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 140V 600mA 300MHz 625mW Through Hole TO-92 (TO-226)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 2N5550GOS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2N5550GOS-ND
Single Bipolar Transistors 2N5550GOS-ND
Bipolar (BJT) Transistor NPN 140V 600mA 300MHz 625mW Through Hole TO-92 (TO-226)

Bipolar (BJT) Transistor NPN 140V 600mA 300MHz 625mW Through Hole TO-92 (TO-226)

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2N5550G - 906276-2N5550G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2N5550G
906276-2N5550G
TRANSISTORS - Transistors (BJT) - Single - 2N5550G 906276-2N5550G
Manufacturer: ON Semiconductor Win Source Part Number: 906276-2N5550G Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bipolar (BJT) Transistor NPN 140 V 600 mA 300MHz 625 mW Through Hole TO-92 (TO-226) Package: Bulk Package: TO-226-3, TO-92-3 Long Body Mounting: Through Hole Part Status: Obsolete Family Name: 2N5550 Categories: Discrete Semiconductor Products Case / Package: TO-92 (TO-226) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0075

Manufacturer: ON Semiconductor
Win Source Part Number: 906276-2N5550G
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 140 V 600 mA 300MHz 625 mW Through Hole TO-92 (TO-226)
Package: Bulk
Package: TO-226-3, TO-92-3 Long Body
Mounting: Through Hole
Part Status: Obsolete
Family Name: 2N5550
Categories: Discrete Semiconductor Products
Case / Package: TO-92 (TO-226)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
276-2N5550G
Bipolar Transistor 276-2N5550G
Small Signal NPN Bipolar Transistor, TO-92 (TO-226) 5.33mm Body Height, 5000-BLKBX Product overview: 2N5550G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N5550G can be used for catalog matching and distributor lookup.

Small Signal NPN Bipolar Transistor, TO-92 (TO-226) 5.33mm Body Height, 5000-BLKBX Product overview: 2N5550G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N5550G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2N5550G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2N5550G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2N5550G
TRANS NPN 140V 0.6A TO92

TRANS NPN 140V 0.6A TO92

Supplier's Site
Transistor; SS T092 RF Transistor NPN 160V -Lead Free - 70099761 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transistor; SS T092 RF Transistor NPN 160V -Lead Free
70099761
Transistor; SS T092 RF Transistor NPN 160V -Lead Free 70099761
Transistor; SS T092 RF Transistor NPN 160V -Lead Free

Transistor; SS T092 RF Transistor NPN 160V -Lead Free

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 2N5550GOS-ND 906276-2N5550G 276-2N5550G 2N5550G 70099761
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - 2N5550G Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) Transistor; SS T092 RF Transistor NPN 160V -Lead Free
Polarity NPN NPN NPN
Package Type TO-92; TO-226-3, TO-92-3 Long Body TO-92; SOT3; TO-92 (TO-226) TO-92
Packing Method Bulk; Bulk
IC(max) 600 milliamps 600 milliamps
VCEO 140 volts 140 volts
Unlock Full Specs
to access all available technical data