TRANS PNP 60V 0.6A SOT23 Product overview: MMBT2907A-TP from Micro Commercial Components (MCC) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.6A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 0.6A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT2907A-TP can be used for catalog matching and distributor lookup.
Manufacturer: Micro Commercial Co
Win Source Part Number: 023743-MMBT2907A-TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 200MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23
Maximum Current Collector: 600mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 1.6V @ 50mA, 500mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 150mA, 10V
Maximum Power Dissipation: 350mW
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
Bipolar (BJT) Transistor PNP 60V 600mA 200MHz 350mW Surface Mount SOT-23
Bipolar (BJT) Transistor PNP 60V 600mA 200MHz 350mW Surface Mount SOT-23
Bipolar (BJT) Transistor PNP 60V 600mA 200MHz 350mW Surface Mount SOT-23
Transistor: 600mA 300mW PNP General-Purpose Amplifier, SOT-23, 7IN. Reel
Bipolar Transistors - BJT 350mW, 600mA
Integrated Circuits (ICs) - Transistors - Bipolar Transistors - BJT
60V 350mW 100@150mA,10V 600mA PNP SOT-23 Bipolar Transistors - BJT ROHS
TRANS PNP 60V 0.6A SOT23
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-MMBT2907A-TP | 023743-MMBT2907A-TP | MMBT2907A-TPMSDKR-ND | 70055698 | MMBT2907A-TP | MMBT2907A-TP | MMBT2907A-TP | MMBT2907A-TP |
| Product Name | 60V 0.6A SOT23 Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - MMBT2907A-TP | Single Bipolar Transistors | Transistor: 600mA 300mW PNP General-Purpose Amplifier, SOT-23, 7IN. Reel | Bipolar Transistors - BJT | Integrated Circuits (ICs) - Transistors - Bipolar Transistors - BJT | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT | Single Bipolar Transistors |
| Polarity | PNP | PNP; PNP | PNP | PNP | PNP | PNP; PNP | ||
| Package Type | Tape & Reel (TR) | SOT3; SOT23; SOT-23 | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23 | SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 | ||
| Packing Method | Tape & Reel (TR) | |||||||
| IC(max) | 600 milliamps | 600 milliamps | 600 milliamps | 600 milliamps | ||||
| VCEO | 60 volts | 60 volts | 60 volts | 60 volts |